EN
  • EN
  • DE

F30U60DN

Part No F30U60DN
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Miscellaneous
Description 30Amperes,600Volts Heatsink Common Cathode Ultra Fast Recovery Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Thinki Semiconductor Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823072-F30U60DN
Ultra Librarian 3D Model Ultra Librarian F30U60DN CAD Model

Description

The F30U60DN is a Schottky Barrier Rectifier manufactured by Thinki Semiconductor Co., Ltd. It's designed for high-efficiency rectification and fast switching applications. This diode features a low forward voltage drop, which minimizes power loss and improves overall circuit efficiency. The robust construction ensures reliable performance in demanding environments.

Applications:

  • Switching Power Supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse Polarity Protection
  • Photovoltaic Systems
  • LED Lighting

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Provides reliable protection against transient overloads.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • High Junction Temperature: Ensures stable performance in high-temperature environments.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Protects circuits from voltage spikes and reverse polarity.
  • Increased Power Density: Enables the design of smaller and more efficient power supplies.
  • Reduced Heat Dissipation: Minimizes the need for heat sinks and cooling systems.
  • Longer Lifespan: Ensures reliable performance over an extended period.

Technical Specifications:

The F30U60DN typically features a maximum repetitive peak reverse voltage of 60V and an average forward current of 30A. The forward voltage drop is typically around 0.7V at the rated current. The device is commonly packaged in a TO-220AC package for easy mounting and heat dissipation.

This diode is well-suited for applications requiring high efficiency and reliability, such as in power supplies, solar inverters, and LED lighting systems. Its robust design and excellent electrical characteristics make it a dependable choice for various electronic circuits.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess