EN
  • EN
  • DE

XTR300AIRGWR

Part No XTR300AIRGWR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Output Driver 20-Pin VQFN EP T/R / IC ANLG CURR/VOLT OUT DVR 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Output Driver
Input Type Voltage
Output Type Current
Operating Supply Current 25mA
Temperature Range - Operating -55° C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 004796-XTR300AIRGWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Family Name XTR300
Introduction Date July 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR300AIRGWR CAD Model

Description

The XTR300AIRGWR is a state-of-the-art precision current and voltage output driver integrated circuit (IC) designed and manufactured by Texas Instruments. This innovative product is specifically tailored for industrial applications that require high reliability and accuracy in signal conditioning tasks.

Key Features

  • Flexible Output Range: The XTR300AIRGWR is capable of generating both current and voltage outputs, making it a versatile solution for a variety of applications. It can produce current outputs from 4mA to 20mA and voltage outputs from 0V to 10V.
  • High Precision: Accuracy is paramount in industrial settings, and the XTR300AIRGWR delivers with its low offset errors and high linearity, ensuring precise control and measurement.
  • Robust Design: With built-in protection features such as thermal shutdown and short-circuit protection, the XTR300AIRGWR is designed to operate reliably in harsh industrial environments.
  • Low Power Consumption: Energy efficiency is another hallmark of this IC, boasting low quiescent current which makes it suitable for power-sensitive applications.

Applications

The XTR300AIRGWR is adept for a wide range of applications, including:

  • Process control actuators
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Industrial automation systems
  • Analog output modules

Technical Specifications

Parameter Value
Output Current Range 4mA to 20mA
Output Voltage Range 0V to 10V
Supply Voltage 10V to 36V
Operating Temperature Range -40°C to +125°C
Package Type VQFN-24

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The XTR300AIRGWR is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of industrial applications.

You May Also Be Interested in

Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess