The Texas Instruments XIO2200A is a versatile peripheral component designed to enhance connectivity and performance in a wide array of computer and electronic systems. This integrated device is a PCIe to PCI translation bridge, which provides a smooth and efficient interface between the newer, high-speed PCIe bus and legacy PCI devices. This makes the XIO2200A an essential tool for systems that require the use of existing PCI hardware but wish to take advantage of the benefits provided by PCIe technology.
Key Features
- High Performance: The XIO2200A is designed to support the full PCIe 1.1 specification, offering transfer rates that can significantly improve system performance and data throughput.
- Backward Compatibility: It allows for seamless integration of legacy PCI devices into newer systems, protecting investments in existing hardware.
- Flexibility: This device is equipped with two operation modes, transparent and non-transparent, providing flexibility for different system requirements and applications.
- Efficient Power Management: With support for various power management states, the XIO2200A helps in reducing power consumption, making it suitable for energy-sensitive applications.
Applications
The XIO2200A is ideal for use in a wide range of applications, including industrial control, test and measurement systems, and data acquisition. It is also well-suited for server and networking environments that require the integration of PCI-based devices without compromising on speed and reliability.
Technical Specifications
- PCI Express Base Specification, Revision 1.1 compliant
- Supports 2.5 Gbps lane speed
- Dual-mode operation: transparent and non-transparent bridge
- Advanced power management features
- Support for 33 MHz and 66 MHz PCI operation
- Integrated SerDes with a x1 lane PCI Express interface
The Texas Instruments XIO2200A is a powerful solution for system designers and engineers looking to bridge the gap between new and old technologies without sacrificing performance or functionality.