EN
  • EN
  • DE

VSP8133RSKR

Part No VSP8133RSKR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO FRONT END 64VQFN  /  Video Generator IC I²C 64-VQFN (8x8) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Generator
Applications Professional Video
Control Interface I²C
Voltage - Supply 1.5V ~ 3.6V
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number VSP8133
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1104260-VSP8133RSKR
Ultra Librarian 3D Model Ultra Librarian VSP8133RSKR CAD Model

Description

The VSP8133RSKR is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to offer exceptional accuracy and stability for demanding applications. This ADC is an ideal solution for industrial, medical, and communication systems that require high-resolution signal conversion with reliable performance over a wide temperature range.

Key Features:

  • High Resolution: The VSP8133RSKR features a 16-bit resolution, providing fine detail in signal conversion for applications where precision is paramount.
  • High-Speed Interface: Equipped with a high-speed serial interface, this ADC supports fast data transfer, enabling real-time data processing and analysis.
  • Low Power Consumption: Designed for efficiency, the VSP8133RSKR operates with low power consumption, making it suitable for battery-powered devices and reducing the overall system power budget.
  • Wide Input Range: The device supports a wide input range, accommodating a variety of signal types and ensuring flexibility across multiple applications.
  • Integrated Reference: An integrated voltage reference simplifies the design by eliminating the need for external components, thus reducing the overall system complexity and cost.
  • Temperature Range: The VSP8133RSKR is designed to operate over an extended temperature range, ensuring consistent performance in environments that are subject to temperature variations.

Applications:

  • Industrial Automation
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Communication Infrastructure

The VSP8133RSKR from Texas Instruments is a robust ADC that combines high precision, fast data rates, and low power consumption, making it an excellent choice for systems that require reliable and accurate analog-to-digital conversion. Its integrated features and wide operating temperature range make it a versatile component for a broad array of applications.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess