EN
  • EN
  • DE

VSP2262Y

Part No VSP2262Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description CCD SIGNAL PROCESSOR for DIGITAL CAMERAS | IC CCD SIGNAL PROC/DIGI 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type CCD Signal Processor, 12-Bit
Applications Camera
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number VSP2262
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1279900-VSP2262Y
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP2262Y CAD Model

Description

The VSP2262Y from Texas Instruments is a cutting-edge analog-to-digital converter (ADC) that offers exceptional performance and flexibility for a wide range of applications. Designed to meet the rigorous demands of high-speed signal processing, this ADC is an ideal choice for medical imaging, industrial automation, and communication systems.

Key Features

  • High Resolution: The VSP2262Y boasts a high-resolution 12-bit ADC, providing fine detail and accuracy in digital representations of analog signals.
  • High-Speed Performance: With a sampling rate of up to 65 MSPS (mega-samples per second), this ADC is capable of converting analog signals at high speeds without compromising on data integrity.
  • Low Power Consumption: Efficiency is at the core of the VSP2262Y's design, ensuring that power consumption is kept to a minimum to extend the life of battery-powered devices and reduce overall energy costs.
  • Differential Inputs: The differential input structure enhances noise immunity, making the VSP2262Y suitable for environments with high levels of electrical interference.
  • Programmable Gain Amplifier (PGA): An integrated PGA allows for signal conditioning, which can be critical in applications requiring precise amplification of the input signal.
  • Flexible Interface Options: The device supports a parallel LVDS (Low-Voltage Differential Signaling) output interface, which provides high-speed data transfer with reduced signal degradation over longer distances.

Applications

The versatility of the VSP2262Y makes it an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Professional Video Cameras
  • Industrial Process Control
  • High-Speed Data Acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the VSP2262Y is no exception. Manufactured with the highest standards, this ADC ensures consistent performance and longevity in the field, making it a reliable component for mission-critical systems.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the VSP2262Y, including datasheets, reference designs, and application notes to assist engineers in integrating this ADC into their projects seamlessly.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3987 $56.9935
11+ $9.3528 $102.8808
17+ $9.0605 $154.0285
23+ $8.7683 $201.6709
30+ $8.4760 $254.2800
40+ $7.5992 $303.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess