EN
  • EN
  • DE

ULN2003ADRG3

Part No ULN2003ADRG3
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON TRANSISTOR ARRAYS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Voltage - Load 50V (Maximum)
Current - Output (Maximum) 500mA
Input Type Inverting
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1277071-ULN2003ADRG3
Manufacturer Homepage www.ti.com
Family Name ULN2003A
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2003ADRG3 CAD Model

Description

The ULN2003ADRG3 from Texas Instruments is a robust, high-voltage, high-current Darlington transistor array designed to drive a wide array of loads, including solenoids, relays, DC motors, and LED displays. This integrated circuit is part of the ULN200x series and is particularly well-suited for interfacing with logic circuits and microcontrollers, where it can act as a buffer or driver.

Key Features

  • Seven Darlington Pairs: Each channel is capable of driving a wide range of outputs with a 500 mA rated collector current and a 50V output voltage rating.
  • High-Voltage Outputs: The high output voltage is ideal for driving inductive loads, providing the necessary voltage for a variety of applications.
  • Output Clamp Diodes: Integrated diodes are included for inductive transient suppression, which is essential for managing quick voltage spikes when driving inductive loads.
  • Compatible with TTL and CMOS: Due to its compatibility with 5V TTL and CMOS logic, the ULN2003ADRG3 can be easily integrated into digital systems.
  • Multiple Package Options: Available in a 16-pin SOIC package, it offers a compact footprint for space-constrained applications.

Applications

The versatility of the ULN2003ADRG3 makes it an excellent choice for a variety of applications, including but not limited to:

  • Relay Drivers
  • Stepper Motor Controllers
  • LED Display Drivers
  • Logic Buffers
  • Line Drivers

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the ULN2003ADRG3 is no exception. It is designed to meet stringent standards, ensuring reliable performance in even the most demanding environments. With its robust design and thermal protection, this Darlington transistor array is a reliable choice for engineers and designers looking to add high-current, high-voltage driving capabilities to their projects.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362,990 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess