The UCC5950N by Texas Instruments is a robust isolated IGBT gate driver designed for high-power applications that require efficient and reliable switching. This advanced driver integrates state-of-the-art technology to provide optimal performance in a variety of systems including motor drives, renewable energy inverters, and power supplies.
Key Features
- High Isolation Voltage: The UCC5950N offers reinforced isolation with a high working voltage, providing safety and reliability for high-voltage applications.
- Advanced Protection: Equipped with under-voltage lockout, over-current protection, and fault reporting, it ensures the protection of the IGBT and the system it controls.
- High Drive Strength: Capable of delivering high peak currents, it ensures fast and efficient switching of IGBTs, which is critical for reducing switching losses and improving system efficiency.
- Wide Operating Temperature Range: This gate driver can operate over a wide temperature range, making it suitable for harsh industrial environments.
- Flexible Configuration: It provides multiple configuration options to cater to various application needs, including adjustable dead time and desaturation detection.
Applications
The UCC5950N is ideal for a range of applications, including:
- Industrial Motor Drives
- Solar Inverters
- Uninterruptible Power Supplies (UPS)
- Electric Vehicle (EV) Chargers
- Induction Heating Systems
Technical Specifications
Parameter
Value
Isolation Voltage
5.7 kV RMS
Peak Output Current
±10 A
Supply Voltage
15 to 30 V
Operating Temperature
-40°C to +125°C
With its combination of high isolation, robust protection features, and strong drive capability, the UCC5950N from Texas Instruments stands out as a superior choice for driving IGBTs in high-performance power systems.