EN
  • EN
  • DE

UCC3957M-4G4

Part No UCC3957M-4G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-4CL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Protection IC Lithium Ion 16-SSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name UCC395
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938087-UCC3957M-4G4
Ultra Librarian 3D Model Ultra Librarian UCC3957M-4G4 CAD Model

Description

Introducing the UCC3957M-4G4 Battery Management IC by Texas Instruments

The UCC3957M-4G4 from Texas Instruments is a state-of-the-art battery management integrated circuit (IC) specifically designed to cater to the needs of modern rechargeable battery systems. This advanced IC is a perfect solution for maintaining and enhancing the performance and longevity of battery packs, particularly those utilizing lithium-ion and lithium-polymer chemistries.

Key Features

  • Multi-Cell Monitoring: The UCC3957M-4G4 is capable of monitoring up to four cells in a battery pack, ensuring that each cell is operating within its safe voltage range. This feature is crucial for maintaining the overall health and balance of the battery system.
  • Overcharge Protection: This IC provides reliable overcharge protection, which is essential for preventing damage to the battery cells that can occur when they are charged beyond their maximum voltage limit.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout feature ensures that the battery pack is not discharged below a critical threshold, thus safeguarding the cells from deep discharge damage.
  • Charge Status Indication: With an integrated charge status indication, users can easily monitor the charging process and know when the battery is fully charged or if there are any issues that need attention.
  • Temperature Monitoring: The UCC3957M-4G4 includes temperature monitoring capabilities, which helps prevent charging or discharging the battery under unsafe temperature conditions.
  • Compact Surface-Mount Package: The device comes in a compact surface-mount package, making it suitable for use in space-constrained applications.

Applications

The UCC3957M-4G4 is ideal for a wide range of applications, including but not limited to:

  • Portable consumer electronics
  • Medical devices
  • Power tools
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

With its comprehensive protection features and robust design, the UCC3957M-4G4 by Texas Instruments is an excellent choice for designers looking to enhance the safety, reliability, and efficiency of their battery-powered products. Its advanced technology ensures that battery systems are optimally managed, resulting in extended battery life and improved overall performance.

For detailed specifications and application notes, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess