The UCC3952DP-3 is an advanced battery protection integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is specifically engineered to provide reliable and efficient protection for rechargeable lithium-ion and lithium-polymer battery packs, ensuring safe operation and extending battery life.
Key Features:
- Voltage Protection: The UCC3952DP-3 features precise overcharge and overdischarge voltage protection, ensuring the battery operates within its safe voltage range. This is crucial for maintaining the integrity and longevity of the battery cells.
- Current Protection: It includes overcurrent and short-circuit protection, safeguarding the battery from excessive current that can lead to overheating and potential damage.
- Temperature Monitoring: With an integrated temperature protection function, the IC monitors the battery temperature and prevents operation outside of the specified temperature range, reducing the risk of thermal runaway.
- Cell Balancing: The device supports cell balancing, which is essential for multi-cell battery packs to ensure all cells are charged and discharged evenly, maximizing the performance and lifespan of the battery.
- Low Power Consumption: Designed with energy efficiency in mind, the UCC3952DP-3 has a low quiescent current, minimizing the power drain on the battery when in standby mode.
Applications:
The UCC3952DP-3 is versatile and can be used in a wide range of applications, including:
- Portable consumer electronics such as smartphones, tablets, and laptops
- Power tools and handheld equipment
- Electric vehicles and e-bikes
- Energy storage systems and backup power supplies
Technical Specifications:
- Package Type: 16-Pin PDIP (Plastic Dual-In-Line Package)
- Operating Temperature Range: -40°C to +85°C
- Overcharge Detection Voltage: Precision threshold settings
- Overdischarge Detection Voltage: Precision threshold settings
- Delay Times: Programmable for overcharge, overdischarge, and overcurrent conditions
The UCC3952DP-3 by Texas Instruments represents a robust solution for battery management and protection, offering a combination of features that enhance the safety, reliability, and performance of lithium-based battery systems.