EN
  • EN
  • DE

UCC3919PWTRG4

Part No UCC3919PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CONTRLR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 3 V to 8 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-TSSOP
Feature Pins CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD
Win Source Part Number 1116121-UCC3919PWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3919PWTRG4 CAD Model

Description

Overview of Texas Instruments UCC3919PWTRG4

The Texas Instruments UCC3919PWTRG4 is a sophisticated power management integrated circuit (IC) designed to provide a comprehensive solution for hot swap applications. It is engineered to enable safe insertion and removal of electronic cards from live backplanes or other powered systems. This device is particularly useful in scenarios where system uptime is critical, and maintenance or upgrades need to be performed without disrupting operation.

Key Features

  • Programmable Current Limit: The UCC3919PWTRG4 offers a programmable current limit feature that allows for precise control over the maximum current supplied to the load, protecting both the source and the load from overcurrent conditions.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and ensuring versatility in different application environments.
  • Charge Pump Controller: The integrated charge pump controller is designed to drive an external N-channel MOSFET, which serves as the pass element, providing efficient control over the power delivery to the load.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the IC remains off until the supply voltage reaches a safe operating level, thereby preventing malfunction or damage to the system during low voltage conditions.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the UCC3919PWTRG4 actively prevents overheating, enhancing the reliability and longevity of the system.

Applications

The UCC3919PWTRG4 is ideal for a wide range of applications, including:

  • Network servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • Modular power supplies

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the UCC3919PWTRG4 is designed for surface-mount technology (SMT), promoting efficient space utilization on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

Conclusion

The Texas Instruments UCC3919PWTRG4 is a robust and versatile power management solution that offers protection and control for hot swap applications. Its array of features makes it an essential component for ensuring the safe operation and maintenance of critical electronic systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0081 $62.0162
4+ $25.4425 $101.7700
7+ $24.6474 $172.5318
9+ $23.8524 $214.6716
11+ $23.0573 $253.6303
15+ $20.6721 $310.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,284 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess