EN
  • EN
  • DE

UCC3895DWTR

Part No UCC3895DWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Resonant Controllers 100mA 1000kHz 20-Pin SOIC T/R / IC REG CTRLR PWM CM/VM 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 004723-UCC3895DWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name UCC3895
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC3895DWTR CAD Model

Description

Product Overview: Texas Instruments UCC3895DWTR

The UCC3895DWTR is a sophisticated phase-shift PWM controller designed by Texas Instruments, tailored for high-performance, high-efficiency applications. This advanced integrated circuit is engineered to provide precise control in power supply systems, particularly in those that require zero-voltage switching or phase-shifted full-bridge topologies.

Key Features

  • Advanced Control: The UCC3895DWTR features phase-shifted control, enabling zero-voltage switching that minimizes switching losses and improves overall efficiency.
  • Wide Operating Range: With an operating range up to 600kHz, this controller can be used in a variety of high-frequency applications, offering flexibility in design.
  • Programmable Delay: The device includes a programmable delay that allows for precise control over the switching characteristics and timing, further optimizing performance.
  • Synchronous Rectification Control: It supports synchronous rectification, a technique that reduces power dissipation on output rectifiers, enhancing efficiency, especially in low-voltage, high-current applications.
  • Bidirectional Synchronization: The UCC3895DWTR can synchronize with an external clock in both directions, ensuring compatibility with a wide range of system clock frequencies.

Applications

The UCC3895DWTR is ideal for use in a variety of demanding applications, including:

  • Telecom and datacom power supplies
  • Industrial power systems
  • High-density power modules
  • Uninterruptible power supplies (UPS)
  • High-efficiency DC-DC converters

Product Specifications

The device comes in a surface-mount, 20-pin TSSOP (Thin Shrink Small Outline Package) that is well-suited for compact PCB layouts. The UCC3895DWTR operates over an industrial temperature range, making it reliable in harsh environments. It is also characterized by a low startup current, which contributes to its high efficiency and makes it suitable for battery-powered applications.

As a product of Texas Instruments, a leader in semiconductor solutions, the UCC3895DWTR benefits from the company's commitment to quality and performance. Whether you are designing a new power supply or upgrading an existing system, the UCC3895DWTR offers a robust, high-efficiency solution that can help you achieve your design goals.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1677 $52.0248
57+ $1.7786 $101.3802
88+ $1.7231 $151.6328
120+ $1.6675 $200.1000
156+ $1.6119 $251.4564
208+ $1.4452 $300.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,060 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess