EN
  • EN
  • DE

UCC3831DWP

Part No UCC3831DWP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 386427-UCC3831DWP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3831DWP CAD Model

Description

The Texas Instruments UCC3831DWP is a high-performance, integrated circuit designed to cater to the demanding requirements of power management and control systems. This versatile chip is a key component in a wide range of applications, from industrial machinery to consumer electronics, where efficient and reliable power supply control is essential.

Key Features

  • Voltage Control: The UCC3831DWP offers precise voltage regulation, ensuring stable operation of the connected electronic components, which is critical for maintaining system integrity and performance.
  • Power Efficiency: Designed with energy efficiency in mind, this chip helps reduce power loss during operation, contributing to the overall energy conservation of the system and lowering operational costs.
  • Thermal Management: The device is equipped with thermal protection features that prevent overheating, thereby extending the life of the product and the safety of the application it is used in.
  • Flexibility: With its flexible design, the UCC3831DWP can be utilized in various configurations, making it suitable for a multitude of power control applications.
  • Robustness: Texas Instruments is known for producing durable and reliable components, and the UCC3831DWP is no exception. It is built to withstand harsh conditions and provide consistent performance over time.

Applications

The UCC3831DWP is commonly used in:

  • Switching power supplies
  • DC to DC converters
  • Power distribution systems
  • Battery chargers
  • LED drivers
  • Telecommunications equipment

Technical Specifications

Some of the technical specifications of the UCC3831DWP include:

  • Package Type: Surface-Mount Device (SMD)
  • Operating Temperature Range: Specified by the manufacturer
  • Regulation Accuracy: Defined by the product datasheet
  • Protection Features: Overcurrent, overvoltage, and thermal protection

For detailed technical specifications, it is recommended to consult the official datasheet provided by Texas Instruments. This will ensure that the UCC3831DWP meets the specific requirements of your application.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess