EN
  • EN
  • DE

UCC3813PWTR-0G4

Part No UCC3813PWTR-0G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 6.9 V ~ 12 V
Frequency - Switching 46kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276472-UCC3813PWTR-0G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3813-0
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3813PWTR-0G4 CAD Model

Description

The UCC3813PWTR-0G4 is a sophisticated PWM (Pulse Width Modulation) controller from Texas Instruments, designed for high-performance, low-power applications that require efficient power management. This device is part of the UCC3813x family of BiCMOS current-mode PWM controllers, which are known for their reliability and versatility in a wide range of power supply designs.

Key Features

  • Current-Mode Control: Provides fast transient response and excellent loop stability.
  • Low Startup and Operating Current: The device features a startup current of typically 0.15 mA and an operating current of typically 0.7 mA, enhancing its efficiency for power-sensitive applications.
  • High-Frequency Operation: The UCC3813PWTR-0G4 can operate at frequencies up to 1 MHz, allowing for smaller components and reduced system size and cost.
  • Programmable Soft Start: This function limits inrush current during startup, contributing to the durability of the end application.
  • Automatic Feed Forward Compensation: Helps to maintain stable operation over a wide range of input voltages and output loads.
  • Trimmed Oscillator Discharge Current: Ensures accurate and consistent frequency setting across the full temperature range.

Applications

The UCC3813PWTR-0G4 is ideal for a variety of applications, including:

  • DC/DC Converters
  • Offline Power Supplies
  • Telecommunication Equipment
  • Portable Devices
  • Green Electronics/Appliances

Package and Quality

This PWM controller is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact solution for space-constrained applications. Texas Instruments is known for its commitment to quality, and the UCC3813PWTR-0G4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliable performance in a wide range of environmental conditions.

Overall, the UCC3813PWTR-0G4 from Texas Instruments is a high-quality, efficient solution for advanced power management in modern electronic systems, offering designers a mix of features that enhance performance while minimizing power consumption.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8454 $55.3620
70+ $1.5142 $105.9940
105+ $1.4669 $154.0245
145+ $1.4196 $205.8420
185+ $1.3723 $253.8755
245+ $1.2303 $301.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess