EN
  • EN
  • DE

UCC3813DTR-4G4

Part No UCC3813DTR-4G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Either
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1276466-UCC3813DTR-4G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3813-4
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3813DTR-4G4 CAD Model

Description

The UCC3813DTR-4G4 from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller. As a part of the UCC3813 series, this device is specially designed for off-line and DC-to-DC converter applications offering the perfect balance of features to achieve low-cost, efficient power solutions.

Key Features

  • Operating Range: The UCC3813DTR-4G4 operates with an input voltage range from 10 V to 30 V, making it suitable for a variety of power systems.
  • Frequency: This controller operates at a fixed frequency of 100 kHz, providing a predictable switching pattern that simplifies noise filtering and allows for the use of smaller, more efficient components.
  • Drive Capability: It comes with a peak output drive capability of 1 A, ensuring robust drive for power MOSFETs and IGBTs.
  • Efficiency: The device's current-mode control provides improved transient response and simplified loop compensation.
  • Low Power Consumption: The UCC3813DTR-4G4 features low startup and operating currents, which enhance the overall efficiency of the power system.
  • Protection Features: It includes a variety of protection features such as undervoltage lockout, overcurrent protection, and thermal shutdown, which contribute to the safe operation of the end application.

Applications

The versatility of the UCC3813DTR-4G4 makes it an ideal choice for a range of applications, including:

  • AC-DC power supplies
  • DC-DC converters
  • Power factor correction modules
  • LED drivers
  • Telecommunications equipment
  • Industrial systems

Package and Availability

The UCC3813DTR-4G4 is available in a TSSOP-14 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The device is provided in tape and reel packaging, facilitating efficient handling and manufacturing processes.

As a product from Texas Instruments, a leading semiconductor company, the UCC3813DTR-4G4 is backed by a robust technical support network and the assurance of high manufacturing standards, making it a reliable choice for designers and engineers looking to create high-performance power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9824 $51.5424
62+ $1.6266 $100.8492
96+ $1.5757 $151.2672
132+ $1.5249 $201.2868
170+ $1.4741 $250.5970
227+ $1.3216 $300.0032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess