EN
  • EN
  • DE

UCC3808APW-1

Part No UCC3808APW-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LOW POWER CURRENT MODE PUSH-PULL PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Topology Boost, Buck, Half-Bridge, Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1276446-UCC3808APW-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3808A-1
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3808APW-1 CAD Model

Description

Overview of Texas Instruments UCC3808APW-1

The Texas Instruments UCC3808APW-1 is a highly efficient, low-power BiCMOS current-mode pulse-width modulation (PWM) controller. It is designed to meet the stringent requirements of modern power supply units, offering precision and flexibility for a wide range of applications including DC-DC converters, off-line power supplies, and other power conversion technologies.

Key Features

  • Low Startup and Operating Current: The UCC3808APW-1 boasts an ultra-low startup current of typically 0.15 mA and an operating current of typically 2.5 mA, making it an energy-efficient choice for power-sensitive applications.
  • Adjustable Operating Frequency: It offers a programmable frequency range from 4 kHz to 1 MHz, allowing designers to optimize their power supply for efficiency or component size.
  • Current Mode Control: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation compared to voltage mode control.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to a tight tolerance, ensuring consistent and accurate timing characteristics across the entire operating temperature range.
  • Soft Start: The device features a soft-start capability that limits inrush current during startup, reducing stress on the power supply components.

Package and Reliability

The UCC3808APW-1 is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in a variety of environments.

Applications

With its robust feature set, the UCC3808APW-1 can be used in a variety of applications, including:

  • Isolated and non-isolated power supplies
  • Telecommunications equipment
  • Consumer electronics
  • Industrial systems
  • Portable devices with power management needs

Overall, the UCC3808APW-1 from Texas Instruments is a versatile and reliable PWM controller that can enhance the performance and efficiency of a wide range of power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess