EN
  • EN
  • DE

UCC3801PWTR

Part No UCC3801PWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.4 V ~ 12 V
Frequency - Switching 46kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276419-UCC3801PWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3801
Introduction Date December 01, 2004
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3801PWTR CAD Model

Description

Introducing the UCC3801PWTR from Texas Instruments

The UCC3801PWTR is a sophisticated low-power, BiCMOS current-mode pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor technology. This integrated circuit is a part of the UCC3800 family, which is renowned for its exceptional power management capabilities and is specifically engineered to cater to a wide array of power supply applications.

With its advanced features, the UCC3801PWTR offers enhanced performance and reliability for switch-mode power supplies. It operates with a voltage range of 8.5 V to 15 V, making it versatile for various system designs. The device integrates multiple functions such as an oscillator, error amplifier, current sense comparator, and a high-current totem pole output for driving a power MOSFET.

The UCC3801PWTR also boasts a range of features that enhance its efficiency and flexibility:

  • Programmable Oscillator Frequency: The oscillator's frequency can be programmed externally through a resistor or synchronized to an external clock, allowing for easy integration into a variety of system designs.
  • Current Mode Control: This control method provides inherent line feed-forward, cycle-by-cycle current limiting and ease of loop compensation.
  • Soft Start: The soft-start feature limits the inrush current during startup, thereby reducing stress on the power supply components.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stable operation over a wide range of input voltages.
  • Trimmed Bandgap Reference: A 5V reference with ±1% precision is provided for tight regulation of output voltage and as a reference for the error amplifier.

Available in a TSSOP-8 package, the UCC3801PWTR is designed for easy PCB layout and compact size, making it suitable for space-constrained applications. Its thermal performance is optimized for reliability, ensuring stable operation even under varying environmental conditions.

Whether you're designing power supplies for consumer electronics, communication devices, or industrial systems, the UCC3801PWTR offers a powerful and efficient solution for your PWM control needs. Its mix of performance, power efficiency, and design flexibility makes it a prime choice for engineers looking to create robust power management systems.

Trust Texas Instruments' UCC3801PWTR to deliver the quality and performance your applications demand.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess