EN
  • EN
  • DE
  • IT

UCC3626DWTRG4

Part No UCC3626DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description BRUSHLESS ESS DC MOTOR CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Applications General
Operating Supply Voltage 11 V ~ 14.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1276401-UCC3626DWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3626
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3626DWTRG4 CAD Model

Description

Product Overview: Texas Instruments UCC3626DWTRG4

The Texas Instruments UCC3626DWTRG4 is a robust, feature-rich motor controller IC designed for precise and efficient control of brushless DC motors. This integrated circuit is part of Texas Instruments' extensive line of motor control solutions, catering to a wide range of applications including industrial drives, automotive systems, and consumer electronics.

The UCC3626DWTRG4 offers a comprehensive set of features that make it an ideal choice for designers looking to implement a reliable and high-performance motor control system. It incorporates advanced Hall-effect sensor interfaces, which are essential for the feedback mechanisms required in precise motor control applications. Additionally, the device is equipped with a PWM (Pulse Width Modulation) controller that enables fine control over motor speed and torque.

Key Features and Benefits:

  • Integrated Hall-Effect Sensor Interface: Ensures accurate rotor position feedback, which is critical for the precise commutation of brushless DC motors.
  • PWM Control: Offers smooth and efficient speed regulation, allowing for variable speed and torque control of the motor.
  • Protection Circuits: The UCC3626DWTRG4 includes under-voltage lockout, thermal shutdown, and over-current protection features to safeguard the motor and controller from various fault conditions.
  • Flexible Supply Voltage: Designed to operate over a wide range of supply voltages, making it suitable for diverse applications with varying power requirements.
  • Compact Surface-Mount Package: The device comes in a surface-mount package, which is ideal for space-constrained applications.

With its high level of integration and advanced control features, the UCC3626DWTRG4 reduces the need for external components, simplifying the design and reducing the overall system cost. Its robust protection features ensure long-term reliability, and its flexibility makes it a go-to solution for a multitude of brushless DC motor control scenarios.

Whether you're designing a high-precision industrial drive system, an automotive application requiring stringent control, or a consumer product with a brushless DC motor, the Texas Instruments UCC3626DWTRG4 provides the performance, reliability, and ease of use necessary to create an efficient and effective motor control solution.

You May Also Be Interested in

Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8602 $71.5806
6+ $19.5776 $117.4656
8+ $18.9658 $151.7264
11+ $18.3540 $201.8940
15+ $17.7422 $266.1330
19+ $15.9068 $302.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess