EN
  • EN
  • DE

UCC29950DR

Part No UCC29950DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description UCC29950 CCM PFC and LLC Combo Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Continuous Conduction (CCM)
Frequency - Switching 87kHz ~ 109kHz
Operating Supply Voltage 11 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276374-UCC29950DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC29950
Introduction Date April 13, 2015
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC29950DR CAD Model

Description

Product Overview: UCC29950DR by Texas Instruments

The UCC29950DR is a state-of-the-art power management device designed and manufactured by Texas Instruments, a leader in semiconductor technology. This advanced component is tailored for high-efficiency, resonant-mode power supply applications, leveraging the benefits of both zero-voltage switching (ZVS) and zero-current switching (ZCS) to optimize performance in terms of efficiency and thermal management.

Key Features:

  • Resonant Controller: The UCC29950DR is built to control LLC resonant half-bridge power stages, providing precise regulation and stable operation across a wide range of input voltages and load conditions.
  • Hybrid Switching Modes: It combines the advantages of both ZVS and ZCS, reducing switching losses and minimizing EMI emissions, which is crucial for maintaining system reliability and longevity.
  • Multi-Mode Operation: The device supports burst mode operation for improved light-load efficiency, making it an ideal choice for applications that require energy-saving features.
  • Integrated Gate Drivers: With built-in high-side and low-side gate drivers, the UCC29950DR simplifies the design and reduces the external component count, leading to a more compact and cost-effective power supply design.
  • Protection Features: It includes a comprehensive suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the safety and durability of the end application.

Applications:

The UCC29950DR is versatile and can be used in a variety of applications including:

  • Telecom and Server Power Supplies
  • Flat Panel Television and Monitor Power Supplies
  • Industrial Power Systems
  • Adapters and High-Density Power Modules

Technical Specifications:

The device comes in a 16-pin SOIC package and operates over an industrial temperature range. It requires a minimal number of external components, which helps in designing a simplified and robust power supply system.

Conclusion:

With its advanced features and reliable performance, the UCC29950DR from Texas Instruments stands out as an excellent choice for designers looking to enhance the efficiency and performance of their power supply systems. Its integration of multiple functions into a single chip makes it a highly valuable component in the power management industry.

You May Also Be Interested in

Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2000 $50.6000
56+ $1.8051 $101.0856
86+ $1.7487 $150.3882
119+ $1.6923 $201.3837
153+ $1.6359 $250.2927
205+ $1.4667 $300.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,142 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess