EN
  • EN
  • DE

SST501

Part No SST501
Manufacturer Calogic, LLC
Catalog Diodes, Rectifiers - Single
Description Current Regulator Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1259988-SST501
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST501 CAD Model

Description

The SST501 is a small signal N-Channel JFET manufactured by Calogic, LLC. This JFET is designed for low-noise amplifier applications, analog switching, and impedance converters. It offers high input impedance, low noise, and good gain characteristics, making it suitable for a variety of precision analog circuits.

Applications:

  • Low-Noise Amplifiers: Used in preamplifiers and other low-noise amplifier circuits for signal amplification with minimal noise.
  • Analog Switches: Employed as analog switches in signal routing and multiplexing applications.
  • Impedance Converters: Utilized as impedance converters to match high-impedance sources to low-impedance loads.
  • Mixers: Integrated into mixer circuits for frequency conversion in radio frequency (RF) applications.
  • Sample-and-Hold Circuits: Used in sample-and-hold circuits for data acquisition and signal processing.

Features:

  • N-Channel JFET: Offers low noise and high input impedance characteristics.
  • High Input Impedance: Provides high input impedance, minimizing loading effects on input signals.
  • Low Noise: Offers low noise performance, making it suitable for sensitive signal amplification.
  • High Gain: Provides good gain characteristics for signal amplification and buffering.
  • Small Package: Available in a small package for space-saving designs.

Benefits:

  • Improved Signal-to-Noise Ratio: Low noise performance enhances the signal-to-noise ratio in amplifier circuits.
  • Reduced Loading Effects: High input impedance minimizes loading effects on input signals, preserving signal integrity.
  • Versatile Performance: Good gain and low noise characteristics make it suitable for various analog applications.
  • Simplified Design: Simple biasing requirements simplify circuit design.
  • Compact Size: Small package reduces board space requirements in space-constrained applications.

Additional Details:

The SST501 JFET operates by controlling the current flow between the source and drain terminals with a voltage applied to the gate terminal. The key specifications include the gate-source cutoff voltage, drain current, and transconductance. The operating temperature range is typically from -55°C to +150°C. It's important to properly bias the JFET to achieve optimal performance in specific applications. Common packages include TO-92 and surface mount options.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.0761 $105.0761
2+ $101.7925 $203.5850
3+ $98.5088 $295.5264
4+ $95.2263 $380.9052
5+ $85.3753 $426.8765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess