EN
  • EN
  • DE

UCC2977PWRG4

Part No UCC2977PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TRNSFRMR CNTLR 3-13.5V 8TSSOP / LCD Driver 3.3V/5V/9V/12V 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Power Supplies
Operating Supply Current 1mA
Operating Supply Voltage 3 V ~ 13.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 798719-UCC2977PWRG4
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2977
Introduction Date November 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC2977PWRG4 CAD Model

Description

Product Overview: UCC2977PWRG4 from Texas Instruments

The UCC2977PWRG4 is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments, designed to provide efficient control for power supplies. This device is part of the UCC297x series, which is known for its reliable performance in a variety of applications, including industrial, computing, and telecommunication systems.

Key Features

  • Advanced PWM Control: The UCC2977PWRG4 utilizes an advanced Pulse Width Modulation (PWM) technique that enables precise control over the power conversion process, ensuring high efficiency and stability in the output voltage.
  • Wide Operating Range: This IC operates across a broad voltage range, which makes it versatile for use in different power supply configurations and systems with varying power requirements.
  • Integrated Fault Protection: To ensure the safety and longevity of the power system, the UCC2977PWRG4 incorporates comprehensive fault protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown.
  • Energy Saving: With its focus on energy efficiency, the device helps in reducing power consumption, which is critical for energy-sensitive applications and contributes to overall system cost savings.

Applications

  • AC/DC power supplies
  • Isolated and non-isolated converters
  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Power adapters for consumer electronics

Package and Reliability

The UCC2977PWRG4 is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is optimal for space-constrained applications. The compact design does not compromise on performance and is engineered to meet the rigorous standards of Texas Instruments for reliability and durability.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments has ensured that the UCC2977PWRG4 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a preferable choice for eco-friendly and sustainable designs.

In summary, the UCC2977PWRG4 from Texas Instruments is a robust, efficient, and versatile power management solution that can be integrated into a wide array of electronic products to enhance performance, ensure protection, and promote energy savings.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess