EN
  • EN
  • DE

UCC2913DTRG4

Part No UCC2913DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC NEG VOLTAGE PWR MGR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, IMAX, PL, SD/FLT
Win Source Part Number 1115912-UCC2913DTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2913DTRG4 CAD Model

Description

Product Overview: Texas Instruments UCC2913DTRG4

The Texas Instruments UCC2913DTRG4 is a high-performance, integrated circuit designed to provide efficient power management solutions for a wide range of electronic applications. This device is part of TI's extensive portfolio of power management ICs, known for their reliability, precision, and innovative features.

The UCC2913DTRG4 is specifically designed as a power distribution switch, which is essential for managing power distribution in systems that require multiple supply voltages. It is commonly used in applications such as computing systems, communication equipment, and industrial control systems, where stable and reliable power distribution is critical.

Key Features

  • Integrated Power Distribution Control: The UCC2913DTRG4 offers an integrated solution for controlling power distribution, reducing the need for multiple discrete components.
  • High-Side Switch: This device operates as a high-side switch, which means it is connected between the power supply and the load, providing a more efficient way to control the flow of power.
  • Current Limiting: The UCC2913DTRG4 features built-in current limiting to protect the system from overcurrent conditions, enhancing the overall system reliability.
  • Thermal Shutdown: With thermal shutdown capability, the device automatically turns off when it exceeds a certain temperature threshold, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout feature ensures that the switch does not operate at voltages that are too low to maintain proper functionality, safeguarding the connected components.

Package and Availability

The UCC2913DTRG4 is packaged in a slim TSSOP (Thin Shrink Small Outline Package), which allows for compact PCB designs and is suitable for space-constrained applications. The device is available in tape and reel format, facilitating efficient assembly processes for high-volume production.

Applications

Due to its versatile nature, the UCC2913DTRG4 is ideal for a variety of applications that require efficient and reliable power distribution. Some of the common applications include:

  • Server and Telecom Power Systems
  • Industrial Control Systems
  • Portable and Battery-Powered Devices
  • Networking Equipment

In summary, the Texas Instruments UCC2913DTRG4 is a sophisticated power distribution switch that offers advanced features to ensure stable and secure power management in a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess