EN
  • EN
  • DE

UCC28722DBVT

Part No UCC28722DBVT
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 650Hz ~ 80kHz SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21 V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Frequency - Switching 650Hz ~ 80kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Surface Mount
Base Product Number UCC28722
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-37279-1-ND,TEXTISUCC28722DBVT,296-37279-6,296-37279-1,296-37279-2,2156-UCC28722DBVT,UCC28722DBVT-ND,-296-37279-1
Standard Package 250
Win Source Part Number 1317715-UCC28722DBVT
Ultra Librarian 3D Model Ultra Librarian UCC28722DBVT CAD Model

Description

Texas Instruments UCC28722DBVT Flyback Switcher

The UCC28722DBVT from Texas Instruments is a highly efficient, off-line flyback power converter solution, designed to meet the stringent power requirements of modern electronic devices. This integrated circuit is specifically engineered to deliver precise voltage and current regulation, while maintaining a high level of power efficiency and reliability.

Featuring a primary-side regulated (PSR) controller, the UCC28722DBVT simplifies the design of the power supply by eliminating the need for an optocoupler and secondary-side feedback components. This not only reduces the bill of materials but also enhances the overall system reliability and response time to load transients.

The device operates in a quasi-resonant mode, which minimizes switching losses by allowing the MOSFET to switch near the valley of the switching waveform. This results in lower electromagnetic interference (EMI) and higher efficiency, making it an ideal choice for applications where energy conservation is critical, such as in standby power systems.

The UCC28722DBVT supports a wide input voltage range and is capable of handling output power up to 10W, making it versatile for a broad array of applications including power adapters, smart meters, home appliances, and other low-power consumer electronics.

Safety features are paramount in power management circuits, and the UCC28722DBVT does not disappoint. It incorporates multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the protection of the power supply and the load in adverse conditions.

The device is available in a compact SOT-23-6 package, which is suitable for small form factor designs. This package, combined with the reduced component count due to the PSR architecture, allows designers to create compact power supplies without compromising on performance or efficiency.

In summary, the Texas Instruments UCC28722DBVT is a sophisticated power conversion solution that offers high efficiency, ease of design, and robust protection features, making it a top choice for designers looking to create compact, energy-efficient power supplies.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7204 $50.4280
170+ $0.5911 $100.4870
265+ $0.5726 $151.7390
365+ $0.5541 $202.2465
470+ $0.5357 $251.7790
625+ $0.4803 $300.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,607 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess