EN
  • EN
  • DE

UCC28703DBVT

Part No UCC28703DBVT
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 9V ~ 35V
Operating Temperature Range -20°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name UCC28703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-35594-1, 296-35594-6, 296-35594-2, 296-35594-1, -296-35594-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938070-UCC28703DBVT
Ultra Librarian 3D Model Ultra Librarian UCC28703DBVT CAD Model

Description

Overview of Texas Instruments UCC28703DBVT

The Texas Instruments UCC28703DBVT is a highly efficient, off-line flyback power converter that offers excellent power regulation for a wide range of applications. This device is designed to work with a variety of output configurations, making it a versatile choice for designers looking to implement a reliable power solution in their products. The UCC28703DBVT is particularly well-suited for low-power applications that require a compact power supply with a minimal footprint.

Key Features

  • Optimized for Efficient Operation: The UCC28703DBVT is engineered to provide high efficiency across a wide load range, which helps to reduce energy consumption and heat generation.
  • Advanced Control: It utilizes a constant-voltage, constant-current (CV/CC) control scheme, ensuring stable output for both voltage and current, which is critical for sensitive electronic devices.
  • Flexible Power Management: With its multi-mode operation, it can seamlessly transition between different operating modes based on the load conditions, enhancing efficiency and reliability.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent, overvoltage, and thermal shutdown, which contribute to the safety and longevity of the end application.
  • Compact SOT-23 Package: The UCC28703DBVT comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.

Applications

The versatility of the UCC28703DBVT makes it suitable for a broad range of applications, including but not limited to:

  • Smartphone and tablet adapters
  • Power supplies for home appliances
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • USB power supplies and battery chargers

Technical Specifications

The UCC28703DBVT operates over a wide input voltage range and is capable of delivering a regulated output with high accuracy. Its low standby power consumption makes it an excellent choice for energy-sensitive applications. The device's advanced control algorithms enable it to respond quickly to changing load conditions, ensuring consistent performance and reliability.

With its blend of performance, efficiency, and safety features, the Texas Instruments UCC28703DBVT is an excellent choice for designers who need a high-quality power management solution that is both flexible and easy to use.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1828 $50.2044
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6791 $201.4920
155+ $1.6232 $251.5960
207+ $1.4552 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess