EN
  • EN
  • DE

UCC2818APWRG4

Part No UCC2818APWRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRL AVERAGE CURR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 213680-UCC2818APWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2818APWRG4 CAD Model

Description

Product Overview: Texas Instruments UCC2818APWRG4

The Texas Instruments UCC2818APWRG4 is a versatile and efficient power factor correction (PFC) controller designed for use in AC-DC power conversion applications. This advanced integrated circuit (IC) is engineered to enhance power system performance by reducing power loss and improving power supply efficiency, making it an ideal choice for a wide range of electronic devices and systems.

The UCC2818APWRG4 operates under a wide range of input voltages and is capable of delivering a near-unity power factor, which is crucial for compliance with international power standards. It utilizes an average current mode control method, which ensures precise control of the input current, thus enabling the power supply to mimic the sinusoidal shape of the AC input voltage. This results in reduced electromagnetic interference (EMI) and harmonic distortion, which is beneficial for the longevity and reliability of electronic systems.

One of the key features of the UCC2818APWRG4 is its ability to operate in both continuous and discontinuous conduction modes, providing flexibility for designers to optimize the power supply for different load conditions. The device also includes a range of protective features, such as under-voltage lockout, over-voltage protection, and peak current limiting, which safeguard the power supply and connected components from various electrical anomalies.

The UCC2818APWRG4 comes in a TSSOP-16 package, which is known for its compact footprint and low profile, making it suitable for space-constrained applications. Additionally, its power-saving features and robust design make it a popular choice for energy-sensitive applications such as consumer electronics, telecommunication systems, industrial controls, and power supplies for computing devices.

Overall, the Texas Instruments UCC2818APWRG4 stands out as a high-performance PFC controller that offers designers a blend of efficiency, reliability, and versatility. Its advanced features and protective mechanisms ensure that it can meet the rigorous demands of modern power management applications, making it a valuable component in the quest for energy-efficient power solutions.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess