EN
  • EN
  • DE

UCC2808DTR-1

Part No UCC2808DTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 14 V
Duty Cycle 50%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115790-UCC2808DTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2808DTR-1 CAD Model

Description

The UCC2808DTR-1 is a state-of-the-art low-power, BiCMOS current-mode, push-pull PWM controller from Texas Instruments. It is specifically designed for high-performance, off-line power conversion applications that require efficient power management and compact design. The UCC2808DTR-1 is an integral component in the development of power supplies, DC-DC converters, and other power control circuits.

Key Features

  • Low Startup and Operating Current: The device boasts a startup current of typically 0.5µA and an operating current of 1.5mA, optimizing efficiency and enabling the design of energy-saving power systems.
  • High-Frequency Operation: With an oscillator frequency range up to 1 MHz, the UCC2808DTR-1 allows for the use of smaller and lighter passive components, reducing the overall size and cost of the power supply.
  • Adjustable Dead-Time: The controller provides programmable dead-time, which allows fine-tuning of the power stage to achieve optimal efficiency and performance.
  • Dual Output Drive Stages: The push-pull configuration enhances the power stage by driving both sides of a center-tapped transformer, leading to balanced power distribution and improved efficiency.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO thresholds are included, ensuring that the device operates only when the supply voltage is sufficient, thus protecting the circuit from low-voltage conditions.

Applications

The UCC2808DTR-1 is highly versatile and can be used in a variety of applications, including:

  • Isolated and non-isolated power supplies
  • Telecommunication equipment
  • Industrial control systems
  • Portable devices and battery-powered systems

Package and Availability

The UCC2808DTR-1 is available in an 8-pin thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. It is also offered in tape and reel format, facilitating efficient assembly during the manufacturing process. As a product of Texas Instruments, it is backed by the company's reputation for quality and reliability, and is supported by comprehensive technical documentation and tools.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1474 $51.5376
57+ $1.7620 $100.4340
88+ $1.7069 $150.2072
122+ $1.6519 $201.5318
157+ $1.5968 $250.6976
210+ $1.4316 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess