EN
  • EN
  • DE

UCC2807DTR

Part No UCC2807DTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 13.5 V
Duty Cycle 78%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Operating Temperature -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 398259-UCC2807DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2807DTR CAD Model

Description

Introducing the UCC2807DTR by Texas Instruments

Discover the UCC2807DTR, a remarkable low-power, BiCMOS current-mode PWM controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced device is engineered to deliver high performance for power supply systems, offering an optimal blend of features that cater to a wide array of applications, including DC-DC converters, off-line power supplies, and other power conversion technologies.

The UCC2807DTR is part of the UCC2807x family of PWM controllers that are distinguished by their various frequency options. This particular model operates at a frequency of 1MHz, which is beneficial for applications requiring high-frequency switching to minimize the size of passive components, thus reducing the overall footprint of the power supply design.

Key Features and Benefits:

  • High-Frequency Operation: With a switching frequency of 1MHz, the UCC2807DTR enables compact and efficient power supply designs by allowing the use of smaller inductors and capacitors.
  • Low Startup and Operating Current: This device boasts a low startup current of 0.5µA and a low operating current of 2.5mA, making it an energy-efficient choice for battery-operated and energy-sensitive applications.
  • Advanced BiCMOS Technology: The integration of BiCMOS technology enhances the performance with lower power dissipation and greater speed capabilities compared to traditional CMOS or bipolar processes.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed to ensure accurate duty cycle clamping, which is crucial for the protection and reliable operation of the power supply circuit.
  • Current Mode Control: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.

The UCC2807DTR is available in a convenient surface-mount package, specifically the 8-pin SOIC (DTR suffix), which is suitable for automated assembly processes and compact PCB layouts. Its operating temperature range from -40°C to +85°C ensures reliability across various environmental conditions.

With its robust design and comprehensive feature set, the UCC2807DTR from Texas Instruments stands out as an excellent choice for designers looking to enhance their power supply solutions with efficiency, precision, and miniaturization. Whether you're working on telecommunications, consumer electronics, or industrial power systems, the UCC2807DTR is poised to meet the rigorous demands of modern power management applications.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess