EN
  • EN
  • DE

UCC2807DTR-2

Part No UCC2807DTR-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 13.5 V
Duty Cycle 78%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Operating Temperature -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 048453-UCC2807DTR-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2807DTR-2 CAD Model

Description

Product Overview: UCC2807DTR-2 by Texas Instruments

The UCC2807DTR-2 is a sophisticated PWM controller from Texas Instruments, designed to offer high performance in power conversion applications. This device is part of the UCC2807 family, which is known for its low-power and high-speed operation. The UCC2807DTR-2 is specifically engineered to cater to a broad range of power supply designs, including isolated and non-isolated topologies.

One of the key features of the UCC2807DTR-2 is its dual-output drive stages, which are capable of directly driving a power MOSFET. This functionality ensures efficient power management and conversion, making it an ideal choice for applications such as DC-DC converters, off-line power supplies, and other power control circuits. The controller operates at a fixed frequency that can be programmed by the user, providing flexibility in the design process.

The UCC2807DTR-2 also boasts a wide input voltage range, accommodating various power sources and systems. It integrates multiple protection features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown, which safeguard the device and the power system from potential damage due to abnormal operating conditions.

Another notable aspect of the UCC2807DTR-2 is its low startup and operating currents. This characteristic minimizes the standby power consumption, making the device particularly well-suited for energy-sensitive applications. Additionally, the controller's soft-start feature prevents inrush current during startup, contributing to system reliability and longevity.

The UCC2807DTR-2 comes in a thin-shrink small-outline package (TSSOP), which is optimized for space-constrained applications while providing excellent thermal performance. This package type ensures that the device can be easily integrated into compact power supply designs without compromising on functionality or efficiency.

In summary, the UCC2807DTR-2 from Texas Instruments represents a robust and versatile PWM controller solution that can meet the demands of modern power management and conversion applications. Its combination of performance, protection features, and compact form factor make it a valuable component for designers looking to optimize their power supply systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6880 $51.5680
26+ $3.8466 $100.0116
41+ $3.7264 $152.7824
56+ $3.6062 $201.9472
72+ $3.4860 $250.9920
96+ $3.1254 $300.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess