EN
  • EN
  • DE

UCC27321Q1EVM

Part No UCC27321Q1EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR UCC27321 / UCC27321-Q1 Gate Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part UCC27321-Q1
Supplied Contents Board(s)
Base Product Number UCC27321
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 296-49431
Standard Package 1
Win Source Part Number 1102035-UCC27321Q1EVM
Ultra Librarian 3D Model Ultra Librarian UCC27321Q1EVM CAD Model

Description

Texas Instruments UCC27321Q1EVM Evaluation Module

The UCC27321Q1EVM from Texas Instruments is a high-performance evaluation module designed for testing and prototyping applications using the UCC27321Q1 high-speed, high-current gate driver. This evaluation module is an essential tool for engineers and designers who are looking to explore the capabilities of the UCC27321Q1 driver in their power management and switching applications.

The UCC27321Q1 gate driver is capable of delivering peak currents up to 9A with an efficient power conversion, making it ideal for driving power MOSFETs, IGBTs, and other high-power switching devices. It features a robust output drive with low propagation delays and reduced rise and fall times, which are critical for high-frequency switching applications.

The UCC27321Q1EVM is equipped with a range of features that provide a flexible and user-friendly platform for evaluating the performance of the UCC27321Q1 driver. It includes a test point for every pin of the driver, enabling easy access for measurement and testing purposes. Additionally, the module comes with jumpers and connectors that allow for quick configuration and interfacing with external test equipment.

The evaluation module's layout is optimized to minimize parasitic inductances and capacitances, ensuring accurate and reliable operation under high-speed switching conditions. This makes it an ideal choice for applications in automotive, industrial, and telecommunications sectors where high efficiency and reliability are paramount.

Texas Instruments provides comprehensive support for the UCC27321Q1EVM, including detailed documentation, reference designs, and application notes. This support helps users to rapidly integrate the evaluation module into their design projects and to troubleshoot any issues that may arise during development.

Overall, the UCC27321Q1EVM from Texas Instruments is a versatile and powerful tool for any engineer looking to harness the performance of the UCC27321Q1 gate driver in their power conversion and switching applications.

You May Also Be Interested in

Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess