EN
  • EN
  • DE

UCC27200DDAR

Part No UCC27200DDAR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1115657-UCC27200DDAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27200DDAR CAD Model

Description

Introducing the UCC27200DDAR High-Side and Low-Side Driver from Texas Instruments

The UCC27200DDAR is a robust, high-performance integrated circuit designed by Texas Instruments to provide efficient and reliable gate drive for power MOSFETs and IGBTs. This driver IC is particularly well-suited for high-power and high-efficiency applications, making it an indispensable component in modern electronic systems.

Key Features:

  • High Drive Strength: The UCC27200DDAR offers a high peak source and sink current capability of 4 A, ensuring rapid charging and discharging of the gate capacitance of power switches, thus minimizing switching losses and improving overall efficiency.
  • Wide Supply Range: Operating from a supply voltage range of 10 V to 20 V, this driver can accommodate various application requirements, making it versatile for different power systems.
  • Dual Output Configuration: It features a dual output configuration that allows for independent high-side and low-side gate drive, which is essential for half-bridge and full-bridge converter topologies.
  • Bootstrap Operation: The integrated high-side driver is capable of bootstrap operation, which is crucial for high-side N-channel MOSFETs or IGBTs in half-bridge configurations.
  • High Isolation Capability: With a 120-V bootstrap diode voltage, the UCC27200DDAR ensures reliable operation even in high-voltage applications.
  • Robust Design: The device is designed to withstand negative transient voltage, which enhances the ruggedness and reliability of the driver under harsh switching conditions.

Applications:

The UCC27200DDAR is ideal for a wide range of applications, including:

  • DC to AC power inverters
  • DC to DC converters
  • Motor drives
  • Class-D audio amplifiers
  • Power supplies

With its high-performance features, the UCC27200DDAR is engineered to improve the efficiency, reliability, and power density of your electronic designs. Texas Instruments’ commitment to innovation ensures that this driver IC meets the stringent demands of modern power electronics, providing designers with a solution that is both powerful and practical for a multitude of applications.

Whether you are developing an advanced motor control system, a compact power supply, or a high-fidelity audio amplifier, the UCC27200DDAR by Texas Instruments is the gate driver of choice for professionals seeking optimal performance and durability.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0876 $52.4892
40+ $2.5335 $101.3400
62+ $2.4543 $152.1666
85+ $2.3751 $201.8835
109+ $2.2960 $250.2640
146+ $2.0584 $300.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess