EN
  • EN
  • DE

UCC25710DW

Part No UCC25710DW
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFLINE DIM 20SOIC / Voltage Mode PWM Controller 800mA 350kHz 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type AC DC Offline Switcher
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 11V
Voltage Supply MAX 18V
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 798683-UCC25710DW
Popularity Medium
Supply and Demand Status Limited
Family Name UCC25710
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC25710DW CAD Model

Description

The UCC25710DW from Texas Instruments is a high-performance, resonant mode controller designed for use in switch mode power supplies. This advanced controller is part of TI's extensive range of power management integrated circuits, offering precision and efficiency in controlling power conversion in various applications.

Key Features

  • Advanced Control Method: The UCC25710DW utilizes a resonant mode control scheme that enables zero-voltage switching (ZVS), which reduces switching losses and improves overall efficiency.
  • Wide Frequency Range: This controller operates over a broad frequency range, making it suitable for a variety of resonant applications, including those that require high-frequency operation.
  • Programmable Frequency Set Point: Users can set the operating frequency via an external resistor, providing flexibility and precision in tuning the performance of the power supply.
  • Dual-Mode Operation: It supports both frequency modulation (FM) and burst mode operation, allowing for improved efficiency under different load conditions.
  • Protection Features: The UCC25710DW incorporates multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation and longevity of the power supply.

Applications

The UCC25710DW is ideally suited for a wide range of applications that require efficient power conversion. These include:

  • Telecom and server power supplies
  • Flat-panel display TVs and monitors
  • Adapters for notebooks and handheld devices
  • Industrial power systems
  • Renewable energy inverters

Package and Quality

The device is offered in a 16-pin SOIC package, known for its small footprint and ease of integration into a variety of circuit designs. Texas Instruments is committed to the highest standards of quality and reliability, and the UCC25710DW is no exception, ensuring dependable performance for critical applications.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The UCC25710DW is a testament to Texas Instruments' leadership in power management technology, providing innovative solutions that drive efficiency and reliability in electronic systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5662 $50.9580
190+ $0.5304 $100.7760
295+ $0.5125 $151.1875
420+ $0.4767 $200.2140
550+ $0.4587 $252.2850
685+ $0.4408 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,274 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess