EN
  • EN
  • DE

UCC2570DTR

Part No UCC2570DTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK VM 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Forward
Voltage - Start Up 13V
Supply Voltage - Operating 9 V to 15 V
Duty Cycle 80%
Frequency - Switching 500kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1115640-UCC2570DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2570DTR CAD Model

Description

The UCC2570DTR from Texas Instruments is a robust, high-performance integrated circuit designed to offer reliable solutions for power management applications. This component is particularly suited for switch-mode power supplies, providing efficient and precise control for a variety of electronic devices.

Key Features

  • Voltage Control: The UCC2570DTR operates at a voltage range that is ideal for managing power in medium to high-power systems, ensuring that devices function within their optimal power requirements.
  • Frequency Management: This IC includes an oscillator with a frequency range that allows engineers to design flexible and efficient power supply systems.
  • Drive Capability: With its powerful drive capability, the UCC2570DTR can efficiently control power MOSFETs or IGBTs, making it a versatile choice for various applications.
  • Protection Features: It includes multiple protection features such as under-voltage lockout, over-current protection, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions.
  • Package Type: The device comes in a thin shrink small-outline package (TSSOP), which allows for a compact design footprint and is suitable for space-constrained applications.

Applications

The UCC2570DTR is widely used in an array of applications that require efficient and reliable power management. These applications include, but are not limited to:

  • DC to DC Converters
  • AC to DC Power Supplies
  • LED Drivers
  • Telecommunication Equipment
  • Industrial Power Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UCC2570DTR is no exception. The product is designed to meet high standards of reliability, ensuring a long operational life for the end application. It is manufactured with the industry-leading processes and quality controls that Texas Instruments is known for, providing confidence to designers and manufacturers alike.

Ordering Information

The UCC2570DTR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. The 'DTR' suffix indicates that this IC is provided in a tape and reel format, which is commonly used for automatic pick-and-place equipment.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1149 $56.8043
16+ $6.6584 $106.5344
24+ $6.4504 $154.8096
33+ $6.2423 $205.9959
42+ $6.0342 $253.4364
56+ $5.4100 $302.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess