EN
  • EN
  • DE

UCC23511DWYR

Part No UCC23511DWYR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 1A- SGNL CHAN ISO GD WITH OPTO 5 / 2A, 1.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns
Current - Output High, Low 1.5A, 2A
Current - Peak Output 2A, 1.5A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 16 mA
Voltage - Output Supply 14V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC23511
Standard Package 850 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851477-UCC23511DWYR
Ultra Librarian 3D Model Ultra Librarian UCC23511DWYR CAD Model

Description

The UCC23511DWYR is a state-of-the-art isolated gate driver manufactured by Texas Instruments, designed to deliver robust and efficient performance for a wide range of power applications. This component is engineered to provide high-level electrical isolation between input and output functions, which is crucial for systems that require safety and reliability, especially in high-voltage scenarios.

Key Features:

  • High Isolation Voltage: With a capability to withstand up to 5.7kV RMS for 1 minute per UL 1577, this gate driver ensures safe operation under high-voltage conditions, making it suitable for industrial applications.
  • Fast Propagation Delays: The device offers typical propagation delays as low as 19 ns, enabling high-speed switching, which is essential for reducing losses in power converters and inverters.
  • Robust Common-Mode Transient Immunity (CMTI): With a CMTI of 100 V/ns, the UCC23511DWYR is capable of maintaining signal integrity despite the high levels of noise and transient voltages often found in power electronic systems.
  • Wide Operating Temperature Range: It operates effectively within a temperature range of -40°C to +125°C, ensuring reliability in a broad spectrum of environments and applications.
  • Integrated Fail-Safe Features: The device includes UVLO (Under Voltage Lock-Out) for both the high side and low side, enhancing the safety of the system by ensuring the gate driver operates only when the supply voltage is within the acceptable range.

Applications:

The UCC23511DWYR is versatile and can be used in various applications such as:

  • Motor drives
  • Power supplies
  • Solar inverters
  • Electric vehicle (EV) chargers
  • Industrial automation systems

This isolated gate driver is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for compact designs. Its enhanced insulation and protective features make the UCC23511DWYR a reliable choice for designers looking to improve the efficiency and safety of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6032 $51.2720
205+ $0.4949 $101.4545
315+ $0.4795 $151.0425
435+ $0.4640 $201.8400
560+ $0.4485 $251.1600
750+ $0.4021 $301.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess