EN
  • EN
  • DE

UCC21759QDWRQ1

Part No UCC21759QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC ISOLATION / 10A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 33ns, 27ns
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UL, VDE
Base Product Number UCC21759
Standard Package 2,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340122-UCC21759QDWRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21759QDWRQ1 CAD Model

Description

Introducing the UCC21759QDWRQ1 from Texas Instruments

The UCC21759QDWRQ1 is a state-of-the-art gate driver designed by Texas Instruments, specifically engineered for automotive applications. This robust and reliable integrated circuit is tailored to meet the high-performance demands of modern electric vehicles and hybrid systems. It is an essential component for managing and driving power switches, such as IGBTs and SiC MOSFETs, with efficiency and precision.

Key Features

  • Advanced Protection: The UCC21759QDWRQ1 comes with comprehensive protection features, including Desaturation Detection, Under-Voltage Lockout (UVLO), and Over-Temperature Shutdown, ensuring the safety and longevity of power semiconductor devices.
  • High Isolation: With reinforced galvanic isolation, this gate driver is capable of withstanding high voltages, thereby preventing electrical noise from interfering with the control signals. This ensures stable operation in electrically noisy environments typical of automotive applications.
  • High-Current Drive Capability: It is designed to deliver peak drive currents, enabling fast and efficient switching of power devices, which is crucial for achieving high performance in power conversion systems.
  • Wide Operating Temperature Range: The UCC21759QDWRQ1 is built to perform reliably across a broad temperature range, making it suitable for the harsh conditions encountered in automotive applications.
  • Automotive Qualification: This gate driver is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry for performance and reliability.

Applications

The UCC21759QDWRQ1 is ideal for a variety of automotive applications, including:

  • On-board chargers (OBC)
  • DC/DC converters
  • Inverters for electric drive trains
  • Powertrain systems

With its robust design and advanced features, the UCC21759QDWRQ1 from Texas Instruments is the perfect choice for automotive engineers looking to enhance the efficiency, reliability, and safety of their power management systems. It is available in a compact, surface-mount package, making it easy to integrate into a variety of designs.

For detailed specifications and application support, Texas Instruments provides extensive resources, including datasheets, reference designs, and technical support to facilitate the design-in process and help accelerate time to market for automotive products.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3715 $51.8575
12+ $8.5100 $102.1200
19+ $8.2440 $156.6360
26+ $7.9781 $207.4306
33+ $7.7122 $254.5026
44+ $6.9143 $304.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,442 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess