EN
  • EN
  • DE

UCC21520ADWR

Part No UCC21520ADWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Voltage - Output Supply 6.5V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC21520
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851863-UCC21520ADWR
Ultra Librarian 3D Model Ultra Librarian UCC21520ADWR CAD Model

Description

Texas Instruments UCC21520ADWR Isolated Gate Driver

The UCC21520ADWR from Texas Instruments is a robust, high-performance isolated gate driver designed for use in a wide range of power management applications. This driver is particularly well-suited for driving IGBTs and SiC or GaN MOSFETs, making it an ideal choice for high-efficiency, high-power density systems such as motor drives, power inverters, and renewable energy converters.

Featuring a reinforced isolation barrier rated for up to 5.7 kVRMS, the UCC21520ADWR ensures safe and reliable operation even in high-voltage applications. The device boasts an industry-leading common-mode transient immunity (CMTI) of 100 V/ns, protecting against glitches and noise in electrically noisy environments. This high level of immunity is crucial for maintaining signal integrity and preventing unintended switching events.

One of the key advantages of the UCC21520ADWR is its dual-channel configuration, which allows for independent control of two gates with a single device. This can lead to reduced board space and simplified design. Each channel can deliver peak output currents of ±4A, driving gates with speed and strength to reduce switching losses and improve overall system efficiency.

The device also features a wide supply voltage range from 15V to 18V, enabling flexible integration into various circuit designs. Additionally, it comes with built-in protection features such as UVLO (Under-Voltage Lock-Out) for both VCC and VEE, ensuring that the driver operates only when the supply voltage is within the specified range. This protection is vital for preventing damage to the gate driver and the power switch during undervoltage conditions.

Available in a compact 16-pin SOIC package, the UCC21520ADWR is designed for easy PCB layout and space-saving implementation. Its wide operating temperature range from -40°C to +125°C ensures reliable performance across a variety of environmental conditions. With its combination of high isolation, robust protection features, and powerful drive capability, the Texas Instruments UCC21520ADWR isolated gate driver is a strong choice for engineers looking to optimize their power systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4926 $52.2410
85+ $1.2247 $104.0995
130+ $1.1865 $154.2450
175+ $1.1482 $200.9350
230+ $1.1099 $255.2770
305+ $0.9951 $303.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess