EN
  • EN
  • DE

UCC21320QDWKRQ1

Part No UCC21320QDWKRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4A/6A 3KVRMS DUAL CH ISO DR 8V U / 4A, 6A Gate Driver Capacitive Coupling 3750Vrms 2 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A, 6A
Voltage - Output Supply 9.2V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC21320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC21320QDWKRQ1CT,296-UCC21320QDWKRQ1DKR,296-UCC21320QDWKRQ1TR
Standard Package 2,000
Win Source Part Number 1161095-UCC21320QDWKRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21320QDWKRQ1 CAD Model

Description

Product Overview: UCC21320QDWKRQ1 from Texas Instruments

The UCC21320QDWKRQ1 is a robust, high-performance isolated dual-channel gate driver designed by Texas Instruments, specifically engineered to meet the rigorous demands of automotive and industrial applications. This advanced driver is capable of delivering powerful and precise control to a wide range of power devices, including IGBTs, SiC MOSFETs, and GaN HEMTs.

Key Features

  • Isolation: The UCC21320QDWKRQ1 provides reinforced isolation of 5.7 kV RMS, ensuring safe operation by preventing high voltages from reaching the control side of the circuit, thereby protecting both the user and sensitive microcontroller-based circuitry.
  • Dual-Channel: With its dual-channel configuration, this device can simultaneously drive two independent gates with an output current of up to 4 A, making it highly efficient for designs that require compact and high-density solutions.
  • High-Speed Performance: The gate driver boasts fast propagation delays and tight channel-to-channel delay matching, which is crucial for high-frequency switching applications to minimize power losses and improve efficiency.
  • Robustness: It features UVLO (Under-Voltage Lock-Out) for both VCC and VEE, which ensures the gate driver operates only when supply voltages are within an acceptable range, thus protecting the power semiconductor devices.
  • Wide Operating Temperature: The device is designed to operate over a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Automotive Qualified: As a Q1 device, the UCC21320QDWKRQ1 is AEC-Q100 qualified, indicating it meets the stringent quality standards required for automotive applications.

Applications

The UCC21320QDWKRQ1 is ideal for a variety of applications where efficient and reliable switching is paramount. These include electric vehicles (EVs), hybrid electric vehicles (HEVs), powertrain systems, DC-DC converters, onboard chargers, and other high-performance power conversion systems.

Conclusion

Overall, the UCC21320QDWKRQ1 from Texas Instruments stands out as a top-tier gate driver solution for designers looking to enhance system reliability, performance, and efficiency. Its robust feature set and automotive qualification make it an excellent choice for the most demanding power management challenges.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3107 $51.7284
29+ $3.5370 $102.5730
44+ $3.4265 $150.7660
61+ $3.3159 $202.2699
78+ $3.2054 $250.0212
105+ $2.8738 $301.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess