EN
  • EN
  • DE

UCC20225NPLR

Part No UCC20225NPLR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description UCC20225NPLR / Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Current - Peak Output -
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 3V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 13-VFLGA
Supplier Device Package 13-VLGA (5x5)
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC20225
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352493-UCC20225NPLR
Ultra Librarian 3D Model Ultra Librarian UCC20225NPLR CAD Model

Description

Introducing the UCC20225NPLR from Texas Instruments

The UCC20225NPLR is a state-of-the-art dual-channel gate driver designed by Texas Instruments, tailored for high-efficiency, high-performance applications. This advanced driver is engineered to deliver precise and reliable control for a wide range of power systems, including those requiring isolated power supplies.

Key Features

  • Robust Isolation: With reinforced isolation, the UCC20225NPLR ensures electrical separation between the input and output, enhancing system safety and reliability. This feature is particularly crucial in applications dealing with high voltages.
  • Dual-Channel Flexibility: The device comes with two independent gate driver channels, which can be configured for either high-side, low-side, or half-bridge applications, providing versatility to meet various design requirements.
  • High Drive Strength: Capable of sourcing and sinking high peak currents, this gate driver ensures rapid charging and discharging of the gate capacitance, resulting in minimized switching losses and improved overall efficiency.
  • Extended Temperature Range: Designed to operate over a wide temperature range, the UCC20225NPLR is suitable for demanding environments and can maintain performance even under thermal stress.
  • Advanced Protection Features: The device includes under-voltage lockout (UVLO), over-current protection, and thermal shutdown, safeguarding the power system from various fault conditions.

Applications

The UCC20225NPLR is ideal for a variety of applications, including:

  • Motor control systems
  • Power inverters and converters
  • Switched mode power supplies (SMPS)
  • Renewable energy systems, such as solar inverters and wind turbines

Product Availability

The UCC20225NPLR is available in a compact, surface-mount package, making it easy to integrate into existing designs. Its robust construction and high-performance characteristics make it a preferred choice for designers looking to enhance the operational efficiency and reliability of their power management systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact your local TI distributor. The UCC20225NPLR is not just a component; it's a solution that drives your power management to the next level.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2729 $50.1832
18+ $5.8759 $105.7662
27+ $5.6774 $153.2898
38+ $5.2803 $200.6514
50+ $5.0818 $254.0900
62+ $4.8833 $302.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,834 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess