EN
  • EN
  • DE

UCC12051QDVERQ1

Part No UCC12051QDVERQ1
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description AUTOMOTIVE, 500-MW, 5-KVRMS ISOL / Isolated Module DC DC Converter 1 Output 3.3V, 5V 140mA, 80mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 140mA, 80mA
Power (Watts) 500 mW
Voltage - Isolation 5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 60%
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
Supplier Device Package 16-SOIC
Control Features Enable, Active High
Approval Agency CQC, UL, VDE
Standard Number 60950-1; 62368-1
Standard Package 2,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339352-UCC12051QDVERQ1
Ultra Librarian 3D Model Ultra Librarian UCC12051QDVERQ1 CAD Model

Description

The UCC12051QDVERQ1 is a state-of-the-art isolated DC-DC converter designed and manufactured by Texas Instruments, tailored specifically for automotive and industrial applications. This innovative product offers a reliable solution for systems requiring electrical isolation between input and output while maintaining a high level of power efficiency and performance.

Key Features

  • Electrical Isolation: The UCC12051QDVERQ1 provides reinforced isolation up to 5 kVRMS, ensuring safety and protection against high voltage transients, which is critical in automotive and industrial environments.
  • High Efficiency: With an integrated transformer, this DC-DC converter achieves up to 500 mW of output power with excellent efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It supports a broad input voltage range from 3.75 V to 36 V, making it versatile for various supply voltages encountered in automotive power rails and industrial control systems.
  • Fixed Output Voltage Options: The device offers multiple fixed output voltage options to cater to different application needs, ensuring compatibility with a range of downstream components.
  • Compact Footprint: The UCC12051QDVERQ1 comes in a compact QFN package, which is highly suitable for space-constrained applications.
  • Automotive Qualified: This converter is AEC-Q100 qualified, demonstrating its reliability and robustness for automotive applications.
  • EMI Performance: The advanced design minimizes electromagnetic interference (EMI), which is crucial for maintaining the integrity of sensitive electronic systems.

Applications

The UCC12051QDVERQ1 is ideal for a variety of applications that demand reliable isolation and power conversion. It is especially suited for:

  • Automotive systems such as infotainment, ADAS, and EV power management
  • Industrial automation and control systems
  • Isolated sensor interfaces and data acquisition systems
  • Medical equipment requiring electrical isolation for patient safety

In conclusion, the UCC12051QDVERQ1 from Texas Instruments is an exemplary choice for designers seeking a robust, efficient, and compact isolated DC-DC converter for their demanding automotive or industrial applications.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2328 $50.6296
17+ $5.9346 $100.8882
27+ $5.7492 $155.2284
36+ $5.5637 $200.2932
47+ $5.3782 $252.7754
63+ $4.8219 $303.7797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,936 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess