EN
  • EN
  • DE

UC80234N

Part No UC80234N
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206479-UC80234N
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC80234N CAD Model

Description

The Texas Instruments UC80234N is a versatile and efficient PWM (Pulse Width Modulation) controller that is designed to cater to a wide array of power supply applications. This advanced component is built using BiCMOS technology, which combines the benefits of both bipolar and CMOS transistors to achieve low power consumption and high-speed operation.

Key Features

  • Low Startup and Operating Current: The UC80234N stands out with its exceptionally low startup current of 0.5mA and an operating current of 2.5mA, making it an ideal choice for power-sensitive applications.
  • Current Mode Control: With current mode control, the device offers improved response to load transients and enables simple loop compensation.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation over a wide range of input voltages.
  • Oscillator Frequency: The oscillator frequency can be programmed up to 500kHz, allowing flexibility in the design of power supplies.
  • High Current Totem Pole Output: The totem-pole output is capable of directly driving a power MOSFET, thereby simplifying the design and reducing component count.

Applications

The UC80234N is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Offline power supplies
  • AC-DC adapters/chargers

Product Benefits

The UC80234N provides numerous benefits to designers looking to create efficient and reliable power supply systems. Its low power consumption ensures minimal power loss and heat generation, which is crucial for maintaining the longevity and reliability of the end product. The integration of current mode control allows for fast transient response and simplifies the design process by making loop compensation easier. Additionally, the flexibility in oscillator frequency programming enables designers to tailor the device to specific application requirements, ensuring optimal performance.

Conclusion

Overall, the Texas Instruments UC80234N is a highly functional PWM controller that combines low power operation with high performance and flexibility. It is a perfect choice for engineers who require a reliable and efficient solution for their power supply designs.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Rochester Electronics
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zarlink
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess