EN
  • EN
  • DE

UC3910D

Part No UC3910D
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 4-BIT DAC & V MONITOR 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type DAC
Resolution (Bits) 4 b
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V, 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1115614-UC3910D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3910D CAD Model

Description

The UC3910D from Texas Instruments is a high-performance integrated circuit designed to provide voltage clamping capabilities, ensuring that voltage spikes and transients are effectively managed. This device is a crucial component in protecting sensitive electronic circuits from overvoltage conditions that could potentially cause damage or result in a failure of the electronic system.

The UC3910D is part of the UC3909 family and is specifically designed to work in a variety of applications, including power supply units, automotive electronics, industrial control systems, and any other system that requires robust voltage protection. Its versatility makes it an ideal choice for designers looking to enhance the reliability and longevity of their electronic products.

Key Features:

  • Overvoltage Protection: The UC3910D provides fast and reliable overvoltage protection, ensuring that the output voltage does not exceed a predetermined safe level.
  • Programmable Voltage Threshold: Users can set the voltage threshold according to their specific requirements, which allows for customized protection based on the needs of the application.
  • Low Power Consumption: Designed with power efficiency in mind, the UC3910D maintains low power consumption, which is critical for battery-operated devices and energy-saving applications.
  • High Accuracy: The device offers high accuracy in voltage clamping, which is essential for maintaining the integrity of the protected circuit.
  • Wide Operating Temperature Range: The UC3910D is capable of operating over a wide temperature range, making it suitable for harsh environments.

Packaged in an 8-pin SOIC form factor, the UC3910D is easy to integrate into existing designs. Its small footprint and compatibility with standard manufacturing processes make it convenient for mass production and PCB design. Additionally, the device is supported by Texas Instruments' comprehensive technical documentation and design resources, helping engineers to streamline the development process and reduce time to market.

Overall, the UC3910D is a reliable and efficient solution for voltage clamping applications, backed by Texas Instruments' reputation for quality and performance in the semiconductor industry.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess