EN
  • EN
  • DE

UC3874DW-2

Part No UC3874DW-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency, Synchronous, Step-down Buck Controllers | IC REG CTRLR BUCK 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.4V ~ 36V
Switching Frequency Up to 300kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number UC3874-2
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1276031-UC3874DW-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3874DW-2 CAD Model

Description

Overview of Texas Instruments UC3874DW-2

The UC3874DW-2 from Texas Instruments is a sophisticated integrated circuit designed for power factor correction (PFC) and precise power supply control. This device is part of the UC3874 series, which is renowned for its high-efficiency and reliable performance in managing and optimizing power systems.

Key Features

  • Integrated Control Functions: The UC3874DW-2 incorporates all the necessary control functions for a power factor correction pre-regulator. This level of integration simplifies the design process and enhances system reliability.
  • Wide Input Voltage Range: It is capable of handling a broad input voltage range, making it suitable for a variety of applications across different power levels and geographical regions.
  • Frequency Synchronization: The device can synchronize to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference by coordinating switching frequencies across multiple devices.
  • Low Power Dissipation: Designed with efficiency in mind, the UC3874DW-2 helps to reduce power dissipation, which is crucial for enhancing the longevity and reliability of the power system.
  • Soft Start Capability: The inclusion of a soft-start feature minimizes inrush current during startup, which can prevent system stress and extend the lifespan of other components.

Applications

The UC3874DW-2 is versatile and can be used in a wide array of applications, including:

  • AC-DC power supplies
  • Power adapters for laptops and personal computers
  • Telecommunications equipment
  • Industrial power systems
  • Energy-efficient and green power solutions

Product Packaging and Availability

The UC3874DW-2 is available in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). This packaging allows for compact and space-efficient designs in printed circuit boards (PCBs).

As a product of Texas Instruments, a leader in semiconductor solutions, the UC3874DW-2 is backed by robust technical support and documentation, ensuring that engineers can integrate this component into their designs with confidence and achieve optimal performance.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess