EN
  • EN
  • DE

UC3854DWTRG4

Part No UC3854DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Power Factor Preregulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5mA
Operating Supply Voltage 14.5 V ~ 30 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276016-UC3854DWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3854
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3854DWTRG4 CAD Model

Description

The UC3854DWTRG4 from Texas Instruments is a sophisticated power factor correction (PFC) device designed to enhance power factor and reduce harmonic distortion in AC-DC power conversion. This integrated circuit is part of a family of high-performance, active PFC controllers that facilitate the creation of systems compliant with global power factor regulations.

Key Features

  • Advanced Control Method: The UC3854DWTRG4 utilizes an average current mode control method, which allows for precise input current shaping and high power factor, minimizing the total harmonic distortion across a wide range of input voltages.
  • Wide Operating Range: It supports a broad range of input voltages, typically from 75V to 265V, making it suitable for universal AC input applications.
  • Efficient Operation: With its low total harmonic distortion and high power factor, this device ensures efficient operation, leading to energy savings and reduced heat dissipation.
  • Enhanced Flexibility: The UC3854DWTRG4 is designed for use in both continuous and discontinuous conduction modes, offering flexibility for different power supply designs.
  • Feedforward Line Regulation: Incorporates feedforward line regulation that helps maintain a consistent power factor over a wide input voltage range.
  • Overcurrent Protection: Features built-in overcurrent protection that safeguards the system under fault conditions.
  • Package: Available in a 16-pin SOIC package that is optimized for space-constrained applications.

Applications

The UC3854DWTRG4 is highly versatile and can be used in a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • Power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunications equipment
  • AC-DC adapters for consumer electronics

In summary, the UC3854DWTRG4 is a robust and reliable solution for advanced power factor correction. Its ability to provide high power factor and low harmonic distortion across a wide input voltage range makes it an ideal choice for designers looking to create efficient and compliant power systems.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8981 $52.1658
37+ $2.7147 $100.4439
58+ $2.6230 $152.1340
82+ $2.4396 $200.0472
107+ $2.3479 $251.2253
133+ $2.2562 $300.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess