EN
  • EN
  • DE

UC3842AD8TR

Part No UC3842AD8TR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035674-UC3842AD8TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3842AD8TR CAD Model

Description

The UC3842AD8TR, manufactured by Texas Instruments, is a high-performance current mode PWM controller that is a staple in power supply design. This integrated circuit is designed for off-line and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components.

This device features an onboard oscillator with a fixed frequency of 500kHz which allows for a compact design. The UC3842AD8TR provides several essential functions including automatic feed-forward compensation and pulse-by-pulse current limiting, enhancing the reliability and performance of your power supply.

Key Features:

  • Trimmed Oscillator for Precise Frequency Control: The oscillator is trimmed to an accurate frequency ensuring consistent performance across all devices.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability and performance across varying input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: This integral protection feature prevents the power supply from delivering excessive current, thus protecting the circuit components from potential damage.
  • Shutdown Capability: The UC3842AD8TR can be shut down through a pin, allowing for reduced power consumption when the circuit is not in use.
  • Under-Voltage Lockout: This safety feature ensures that the device only operates when the supply voltage is within an acceptable range, protecting the circuit from low voltage conditions.

The UC3842AD8TR comes in an 8-pin SOIC package, which is suitable for surface-mount technology, making it ideal for compact and modern electronic applications. Its operating temperature range from -40°C to +85°C ensures reliability in a wide range of environments and applications.

Whether you are designing a power supply for consumer electronics, industrial systems, or telecommunication infrastructure, the UC3842AD8TR by Texas Instruments offers a versatile and reliable solution that can help streamline your design process and improve end-product performance.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6277 $50.2160
195+ $0.5151 $100.4445
305+ $0.4990 $152.1950
415+ $0.4829 $200.4035
540+ $0.4668 $252.0720
720+ $0.4185 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,287 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess