EN
  • EN
  • DE

UC3610N

Part No UC3610N
Manufacturer Texas Instruments
Catalog Bridge Rectifiers
Description IC SCHOTTKY DIODE BRIDGE 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 50V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Current - Reverse Leakage @ Vr 100μA @ 40V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 140584-UC3610N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3610N CAD Model

Description

The UC3610N, manufactured by Texas Instruments, is a robust dual channel power driver designed for a variety of applications. This integrated circuit (IC) is engineered to deliver high performance and reliability for systems requiring efficient power management and distribution.

With its dual-channel configuration, the UC3610N allows for simultaneous control of two independent loads. Each channel is capable of sourcing or sinking up to 1.5A of current, making it suitable for driving a range of devices including motors, solenoids, and high-power LEDs. The versatility of the UC3610N makes it an ideal choice for industrial, automotive, and consumer electronics where precise power control is essential.

Key features of the UC3610N include:

  • High Output Current: Capable of delivering up to 1.5A per channel.
  • Wide Supply Voltage Range: Operates over a supply voltage range of 4.5V to 18V, accommodating various system voltages.
  • Thermal Shutdown: Built-in thermal shutdown feature ensures protection against overheating.
  • Independent Channel Operation: Each channel can be operated independently, providing flexibility in control and power distribution.
  • Low Power Consumption: Designed for efficient operation, minimizing power loss and heat generation.
  • Integrated Protection Circuits: Includes under-voltage lockout and cross-conduction protection to enhance system safety and reliability.

The UC3610N comes in a standard 8-pin plastic DIP package, which is suitable for through-hole mounting, thus simplifying the design and manufacturing process. Its operating temperature range of -40°C to 85°C ensures stable performance across a wide range of environmental conditions.

Whether you are developing a sophisticated industrial control system, an automotive application, or a high-performance consumer product, the UC3610N dual channel power driver from Texas Instruments provides the control and durability needed for your demanding power applications.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9372 $55.8744
5+ $22.9229 $114.6145
7+ $22.2065 $155.4455
10+ $21.4902 $214.9020
13+ $20.7739 $270.0607
17+ $18.6248 $316.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess