Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 14 V ~ 72 V
Frequency - Switching 110kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275878-UC3578DP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC3578
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3578DP CAD Model

Description

The UC3578DP from Texas Instruments is a versatile switching regulator integrated circuit that is designed to manage power supply requirements for a variety of applications. It can function in step-up, step-down, or inverting modes, making it a flexible solution for diverse electronic circuits. This IC is well-suited for systems that require efficient power conversion with a minimum number of external components.

Key Features

  • Versatile Power Management: Ability to operate as a step-up, step-down, or inverting regulator.
  • High Frequency Operation: Supports switching frequencies up to 500 kHz, allowing for smaller external components and reduced space on the PCB.
  • Adjustable Output: The output voltage can be set to the desired level by using external resistors.
  • Thermal Shutdown: Enhanced safety with built-in thermal shutdown feature to prevent overheating.
  • Current Limiting: In-built current limiting protects the device and the load from overcurrent conditions.
  • Low Standby Current: The low standby current feature helps in reducing power consumption when the device is not in active mode.

Applications

The UC3578DP is ideal for use in various applications that require efficient power management. It is commonly used in:

  • Battery-powered devices
  • Portable instruments
  • DC-DC converters
  • Power supplies for computers and industrial systems
  • Automotive applications

Product Specifications

Parameter Value Package Type PDIP-16 Input Voltage 2.5 V to 30 V Output Voltage Adjustable Switching Frequency Up to 500 kHz Operating Temperature -40°C to 85°C

With its robust feature set and adaptability, the UC3578DP switching regulator is a reliable choice for designers looking to create compact, efficient, and versatile power management systems.

You May Also Be Interested in

Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ
Texas Instruments
High Speed PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Lowest to $15.9754
ECAD model for UC2825AQ
Texas Instruments
LM5642/LM5642X High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization | IC REG CTRLR BUCK 28ETSSOP
Lowest to $4.1728
ECAD model for LM5642XMH
Texas Instruments
IC REG CTRLR BUCK 32WQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $19.3888
ECAD model for LM5119QPSQ/NOPB
Texas Instruments
LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | IC REG CTRLR BUCK/BCK-BST 8VSSOP
Lowest to $1.9320
ECAD model for LM3477MM
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Lowest to $7.1819
ECAD model for LTC3807EFE#TRPBF
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5 / DC/DC Cntrlr Single-OUT Step Up 690kHz 5-Pin SOT-23 T/R
Lowest to $1.8278
ECAD model for S-8357N50MC-O3JT2G
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
Richtek USA Inc.
IC REG CTRLR BUCK 8SOP / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOP
Need more? Email Us
ECAD model for RT9618AGS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention