EN
  • EN
  • DE

UC29431

Part No UC29431
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Adjustable Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275853-UC29431
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC29431 CAD Model

Description

The UC29431 from Texas Instruments is a versatile and robust voltage regulator designed to cater to a wide range of applications. This precision fixed-voltage regulator offers the convenience of a fixed 5V output with exceptional accuracy and stability. Engineered with reliability in mind, the UC29431 is an ideal choice for systems that require a consistent and dependable power supply.

Key Features

  • Fixed Output Voltage: This regulator provides a steady 5V output, which is essential for powering microcontrollers, logic circuits, and other digital systems that require a stable voltage level.
  • High Accuracy: The UC29431 boasts an impressive output voltage accuracy, ensuring that your devices operate within their optimal voltage range and enhancing overall system performance.
  • Thermal Protection: The built-in thermal protection feature safeguards the regulator and your electronic components from potential damage due to overheating.
  • Short Circuit Protection: With its short circuit protection, the UC29431 minimizes the risks associated with current overloads, providing a safer and more reliable power supply solution.
  • Low Dropout Voltage: The low dropout voltage characteristic of this regulator allows it to maintain its output voltage even when the supply voltage is very close to the output voltage, making it highly efficient for low-voltage operations.

Applications

The Texas Instruments UC29431 is a versatile component that can be integrated into a multitude of electronic systems. It is particularly suitable for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Modules
  • Portable Devices
  • Telecommunication Infrastructure

Quality and Reliability

As with all Texas Instruments products, the UC29431 is manufactured to the highest quality standards. Its robust design ensures that it can withstand the rigors of everyday use, making it a reliable choice for both commercial and industrial applications. With the UC29431, designers and engineers can trust in a product that delivers both performance and longevity.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.2571 $70.2571
2+ $57.6469 $115.2938
3+ $55.8454 $167.5362
4+ $54.0440 $216.1760
5+ $52.2425 $261.2125
7+ $46.8381 $327.8667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess