Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 12ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP14A0455
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372545-MCP14A0455-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP14A0455-E/SN CAD Model

Description

Microchip Technology's MCP14A0455-E/SN Motor Driver

The MCP14A0455-E/SN is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Microchip Technology. This high-performance component is engineered to deliver efficient motor control for a wide range of applications. The compact SOIC-8 package makes it an ideal choice for space-constrained designs, ensuring a minimal footprint without compromising on functionality.

At the heart of this IC is a low-threshold, high-speed MOSFET driver capable of delivering a peak output current of up to 4.5A. This robust driver is suitable for driving a variety of MOSFETs and IGBTs, making it versatile for different types of motor control systems. The MCP14A0455-E/SN operates over a wide supply voltage range from 4.5V to 18V, providing flexibility in terms of power requirements for diverse applications.

With its fast propagation delays and rise/fall times, the MCP14A0455-E/SN ensures rapid and accurate switching, which is critical for high-frequency motor control operations. This results in improved overall efficiency and performance of the motor system. Additionally, the IC features a low shoot-through/cross-conduction prevention function, which is essential for protecting the external power devices from damage due to simultaneous conduction.

The MCP14A0455-E/SN also includes built-in protection features such as over-temperature protection and an under-voltage lockout, which safeguard the IC and the motor system from potential damage caused by abnormal operating conditions. This ensures a reliable and long-lasting motor control solution for your application.

Whether you are designing a consumer electronics device, an industrial automation system, or an automotive application, the MCP14A0455-E/SN from Microchip Technology offers a reliable and efficient solution for controlling motors. Its high-speed operation, robust output drive capability, and protective features make it a top choice for engineers looking to optimize their motor control systems.

Overall, the MCP14A0455-E/SN is a testament to Microchip Technology's commitment to providing advanced solutions for the ever-evolving demands of motor control applications.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP
Lowest to $10.0901
ECAD model for LTC7000IMSE-1#WTRPBF
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC MOSFET DRVR SYNC BUCK 10-DFN
Need more? Email Us
ECAD model for ISL6613BCRZ
Texas Instruments
LM27222 High-Speed 4.5A Synchronous MOSFET Driver
Lowest to $2.8843
ECAD model for LM27222SD/NOPB
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Infineon Technologies
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
Lowest to $0.5205
ECAD model for IR21271S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention