Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series 56F837xx
Package Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, USB
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 935389827557, 568-MC56F83769VLL
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883495-MC56F83769VLL
Ultra Librarian 3D Model Ultra Librarian MC56F83769VLL CAD Model

Description

Introducing the NXP MC56F83769VLL Microcontroller

The NXP MC56F83769VLL is a versatile and high-performance microcontroller designed to cater to the demanding needs of industrial applications. This powerful MCU is a part of the 56F8300 series, which is renowned for its integration of digital signal processing (DSP) capabilities with the simplicity of an MCU. This hybrid architecture makes the MC56F83769VLL an ideal choice for applications requiring complex signal processing combined with control functionality.

Key Features

  • Advanced DSP Capabilities: The device comes equipped with a 32-bit DSP core, offering the computational power needed for advanced algorithms in motor control, audio processing, and power management.
  • Enhanced Integration: With up to 128 KB of flash memory and 12 KB of RAM, the MC56F83769VLL can handle elaborate programs and data-intensive operations without the need for external memory components.
  • Robust Connectivity: A variety of communication interfaces, including CAN, SPI, I2C, and UART, provide excellent connectivity options for complex industrial systems.
  • High-Resolution PWM: The microcontroller features high-resolution pulse-width modulation (PWM) outputs, which are crucial for precise motor control and power conversion applications.
  • Flexible Timer System: An array of timers supports a multitude of timing and counting functions, enhancing the MCU's adaptability to various time-sensitive tasks.
  • Analog Peripherals: Integrated analog modules like ADCs and DACs facilitate direct interfacing with sensors and actuators, streamlining system design and reducing component count.

Applications

The MC56F83769VLL is designed to excel in several applications, particularly those requiring a blend of control and digital signal processing. It is well-suited for:

  • Advanced motor control systems
  • Power management and digital power conversion
  • Industrial control systems
  • Audio processing units
  • Precision sensing and instrumentation

With its robust set of features and capabilities, the NXP MC56F83769VLL microcontroller stands out as a smart choice for engineers looking to develop sophisticated industrial systems. Its blend of DSP and MCU functionalities ensures that it can tackle the most challenging tasks with ease, making it a cornerstone component in the creation of innovative and efficient electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention