EN
  • EN
  • DE

UC2825BN

Part No UC2825BN
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 22 V
Duty Cycle 50%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-PDIP
Mounting Through Hole
Win Source Part Number 035606-UC2825BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2825BN CAD Model

Description

The UC2825BN, manufactured by Texas Instruments, is a high-speed Pulse-Width Modulation (PWM) controller that has been engineered for precision in a variety of power conversion applications. This integrated circuit is designed to offer a multitude of features that enhance the performance and reliability of systems such as DC-to-DC converters, power supplies, and motor controllers.

Key Features

  • High-Frequency Operation: The UC2825BN operates at frequencies up to 1MHz, allowing for smaller-sized components, reduced power losses, and improved efficiency in power supply designs.
  • Advanced Control Methodology: Utilizing current-mode control, the UC2825BN provides excellent output voltage regulation, fast transient response, and inherent pulse-by-pulse current limiting for improved system protection.
  • Programmable Duty Cycle: With the ability to program the maximum duty cycle from 50% to 100%, it offers flexibility in designing various types of converters to meet specific application requirements.
  • Versatile Operating Modes: The device can be configured for either push-pull, half-bridge, full-bridge, or forward converter topologies, making it a versatile choice for a wide range of power supply designs.
  • Integrated Protections: Features such as under-voltage lockout (UVLO) and soft-start functionality help in ensuring safe operation and protection against abnormal startup conditions.

Applications

The UC2825BN is suitable for a diverse array of applications that require precise and efficient power control. It is commonly used in:

  • Telecommunications equipment
  • Industrial power systems
  • Data center power supplies
  • Automotive power electronics
  • Renewable energy systems, such as solar inverters and wind power converters

Quality and Reliability

As with all Texas Instruments products, the UC2825BN is built with a commitment to quality and reliability. The device is available in a 16-pin DIP (Dual In-line Package), ensuring compatibility with a wide range of PCB layouts and easy integration into existing designs. With Texas Instruments' reputation for producing robust and durable components, the UC2825BN stands as a reliable choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess