EN
  • EN
  • DE

UC2707N

Part No UC2707N
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description DUAL CHANNEL POWER DRIVER | IC COMPLEMENTARY PWR DRVR 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 5V ~ 40V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time 40ns, 40ns
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UC2707
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1275699-UC2707N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2707N CAD Model

Description

The UC2707N, manufactured by Texas Instruments, is a robust, high-quality dual non-inverting driver designed to cater to a wide range of applications requiring efficient power control. This integrated circuit is a part of Texas Instruments' distinguished line of power management devices, which are known for their reliability and performance.

Key Features

  • High Current Output: The UC2707N is capable of delivering output currents up to 1.5A, making it suitable for driving heavy loads.
  • Dual Channel: With two non-inverting drivers in one package, it provides a compact solution for controlling two separate loads or for applications requiring complementary drive signals.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages from 4.5V to 18V, providing flexibility in various system designs.
  • High Speed Operation: The device is designed for high-speed operation, which is essential for applications such as switching power supplies and motor control.
  • Thermal Shutdown: UC2707N includes a thermal shutdown feature, which protects the device from damage due to overheating.

Applications

The UC2707N is versatile and can be used in a variety of applications, including:

  • Switching Power Supplies
  • Motor Controllers
  • Line Drivers
  • Relay Drivers

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for their devices. The UC2707N is no exception and comes with comprehensive documentation, including datasheets, application notes, and design resources. This ensures that engineers can integrate the device into their designs with confidence, and can rely on Texas Instruments' support throughout their product's lifecycle.

Product Packaging

The UC2707N is offered in a standard 8-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic assemblies.

Conclusion

Overall, the UC2707N from Texas Instruments stands out as a reliable and efficient solution for driving high-current loads. Its dual-channel configuration, wide voltage range, and high-speed operation make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3396 $50.0940
37+ $2.7402 $101.3874
57+ $2.6546 $151.3122
78+ $2.5689 $200.3742
101+ $2.4833 $250.8133
135+ $2.2264 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess