EN
  • EN
  • DE

UC2525BDWTR

Part No UC2525BDWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Regulating Pulse Width Modulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 35 V
Frequency - Switching 100Hz ~ 400kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275662-UC2525BDWTR
Manufacturer Homepage www.ti.com
Family Name UC2525BDWTR
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2525BDWTR CAD Model

Description

Overview of Texas Instruments UC2525BDWTR

The UC2525BDWTR from Texas Instruments is a sophisticated and highly versatile PWM (Pulse Width Modulation) controller integrated circuit, designed to offer precise control in a wide range of power conversion applications. Its advanced features and robust design make it suitable for various uses, including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • Adjustable Output Control: The device provides adjustable output control, allowing designers to fine-tune the pulse width to match specific system requirements, ensuring efficient power delivery and optimized performance.
  • Wide Operating Range: With an operating voltage range of 12V to 35V, the UC2525BDWTR can accommodate a broad spectrum of power systems, enhancing its versatility for different design specifications.
  • Dual Output Drivers: It includes dual output drivers that can directly drive the gates of power MOSFETs or IGBTs, simplifying the design and reducing the need for additional components.
  • Programmable Dead-Time: The device offers programmable dead-time, which is critical for preventing simultaneous conduction in power stages, thus protecting the circuitry and improving reliability.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, safeguarding the system against low-voltage conditions.
  • Frequency Oscillation: The internal oscillator's frequency is user-adjustable, allowing for customization to the specific needs of the application, whether it requires high-frequency operation for reduced size or low-frequency for improved efficiency.

Applications

The UC2525BDWTR is ideal for a variety of applications that require precise power control, including:

  • AC-DC and DC-DC power supplies
  • Off-line converters
  • Forward and flyback converters
  • Motor control systems

Package and Availability

This PWM controller is available in a surface-mount SOIC-16 package, designated by the suffix 'DWTR', which is suitable for automated assembly processes and is compatible with standard PCB layout practices. Texas Instruments ensures the availability of this product, making it a reliable choice for both prototype development and mass production.

With its combination of performance, flexibility, and reliability, the UC2525BDWTR is a smart choice for designers looking to implement advanced power management solutions in their electronic projects.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5646 $54.2584
9+ $11.1300 $100.1700
14+ $10.7822 $150.9508
20+ $10.4343 $208.6860
25+ $10.0865 $252.1625
34+ $9.0431 $307.4654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess